EN
  • EN
  • DE

74LVC162244ADGGRE4

Part No 74LVC162244ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132714-74LVC162244ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC162244ADGGRE4 CAD Model

Description

Product Overview: 74LVC162244ADGGRE4 by Texas Instruments

The 74LVC162244ADGGRE4 is a high-performance, low-voltage 16-bit buffer/line driver with 3-state outputs from Texas Instruments. Designed to cater to the needs of high-speed signal transmission while maintaining low power consumption, this integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is well-suited for operation in a broad range of applications including telecommunications, computing, and industrial equipment.

With its 16-bit wide format, the 74LVC162244ADGGRE4 offers ample bandwidth for data flow, making it an ideal choice for bus interface or signal buffering tasks where multiple lines need to be driven. The device operates on a supply voltage ranging from 1.65V to 3.6V, allowing for compatibility with lower voltage systems and contributing to energy-efficient designs.

The 74LVC162244ADGGRE4 features 3-state outputs which can be placed in a high-impedance state. This is particularly useful in bus-oriented applications where multiple devices may need to share the same physical wiring, as it allows the outputs to be effectively disconnected to avoid contention or signal interference.

Key Features:

  • 16-bit buffer/line driver with 3-state outputs
  • Low-voltage operation (1.65V to 3.6V)
  • High-speed signal handling capabilities
  • 5V tolerant inputs/outputs for interfacing with TTL logic levels
  • Low power consumption for energy-efficient designs
  • Multiple package options for design flexibility
  • Compliant with JEDEC standard no. 8-1A
  • ESD protection exceeds JESD 22

The device is housed in a TSSOP (Thin Shrink Small Outline Package) type package, which is optimized for reduced space on PCBs (Printed Circuit Boards). Its compact form factor, combined with high-level ESD (Electrostatic Discharge) protection, makes it a robust and reliable choice for demanding electronic environments.

As a product of Texas Instruments, the 74LVC162244ADGGRE4 benefits from the company's commitment to quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems. Whether used in digital communication systems or for general-purpose logic interfacing, this buffer/line driver stands as a testament to Texas Instruments' dedication to high-performance integrated circuit solutions.

You May Also Be Interested in

Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2622 $51.1290
465+ $0.2152 $100.0680
720+ $0.2085 $150.1200
995+ $0.2017 $200.6915
1,285+ $0.1950 $250.5750
1,720+ $0.1748 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess