EN
  • EN
  • DE

74LVC541AT20-13

Part No 74LVC541AT20-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LVC541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1034-74LVC541AT20-13DICTINACTIVE, 74LVC541AT20-13DIDKR, 74LVC541AT20-13-ND, 74LVC541AT20-13DI, 1034-74LVC541AT20-13DIDKRINACTIVE, 74LVC541AT20-13DITR, 74LVC541AT20-13DI-ND, 1034-74LVC541AT20-13DI, 1034-74LVC541AT20-13DICT, 1034-74LVC541AT20-13DI-ND, 74LVC541AT20-13DICT, 1034-74LVC541AT20-13DITR, 1034-74LVC541AT20-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858048-74LVC541AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC541AT20-13 CAD Model

Description

Product Overview: 74LVC541AT20-13 by Diodes Incorporated

The 74LVC541AT20-13 is a high-performance, octal buffer/line driver with 3-state outputs from Diodes Incorporated, designed to be used in 5V tolerant systems. This integrated circuit is part of the 74LVC family which is known for its low-voltage operation and high-speed interface technology.

This particular model offers eight non-inverting buffers with 3-state outputs, which means that each output can be in one of three states: high, low, or high impedance. This feature is particularly useful for sharing bus lines or bidirectional I/O ports without the risk of data contention.

Key Features:

  • 5V Tolerant Inputs: The inputs are tolerant to 5V even when the device is powered down to 3.3V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: With a propagation delay of just 3.8ns at 3.3V, the 74LVC541AT20-13 is engineered for high-speed signal processing, making it ideal for high-frequency applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.7V to 3.6V, providing design flexibility for various applications.
  • Multiple Package Options: The 74LVC541AT20-13 is available in a TSSOP-20 package, which is suitable for surface mount technology and helps in reducing the PCB space requirement.

Applications:

The 74LVC541AT20-13 is versatile and can be used in a variety of applications, including:

  • Bus interface or bus buffering in microprocessor or microcontroller-based systems.
  • Signal buffering and driving for data communication infrastructure.
  • Memory interfacing, including RAM, ROM, and flash memory.
  • Support for data multiplexing in telecommunications and networking equipment.
  • General-purpose logic circuits where additional buffering is required.

With its robust design and versatile features, the 74LVC541AT20-13 from Diodes Incorporated is an excellent choice for designers looking to improve signal integrity and drive capability in their digital systems. Its compatibility with mixed-voltage environments also makes it an invaluable component for modern electronic applications that require seamless integration between different logic levels.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2070 $57.9600
680+ $0.1699 $115.5320
1,055+ $0.1646 $173.6530
1,455+ $0.1593 $231.7815
1,880+ $0.1540 $289.5200
2,515+ $0.1381 $347.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess