EN
  • EN
  • DE

ADV8003KBCZ-7C

Part No ADV8003KBCZ-7C
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 425CSPBGA / Video Processor IC 425-CSPBGA (19x19) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Function Processor
Applications Consumer Video
Mounting SMD (SMT)
Package / Case 425-LFBGA, CSPBGA
Supplier Device Package 425-CSPBGA (19x19)
Base Product Number ADV8003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADV8003KBCZ-7C,ANAANAADV8003KBCZ-7C,ADV8003KBCZ7C
Standard Package 1
Win Source Part Number 1030320-ADV8003KBCZ-7C
Ultra Librarian 3D Model Ultra Librarian ADV8003KBCZ-7C CAD Model

Description

Product Overview: ADV8003KBCZ-7C by Analog Devices Inc.

The ADV8003KBCZ-7C is a highly integrated solution from Analog Devices Inc., designed to cater to the demanding needs of high-performance video processing systems. This advanced component is a testament to Analog Devices' commitment to providing cutting-edge technology for superior image quality and robust video handling capabilities.

Key Features

  • High-Quality Video Processing: The ADV8003KBCZ-7C is equipped with a multi-format video input interface that supports a wide range of video formats, ensuring compatibility with various video sources.
  • Advanced Video Output: It boasts a sophisticated video output stage that delivers high-resolution video, making it ideal for applications requiring crisp and clear visual output.
  • Integrated HDMI Interface: With a built-in HDMI transmitter, this product facilitates seamless connectivity to modern display devices and home theater systems.
  • Programmable Scaling: The device includes programmable scaling features, allowing users to customize the video output to match specific display requirements.
  • On-Chip Deinterlacing: To ensure the highest quality video, the ADV8003KBCZ-7C incorporates on-chip deinterlacing, which helps to smooth out video streams and eliminate interlace artifacts.
  • Flexible Color Space Conversion: It supports a variety of color space conversions, enabling accurate color representation across different devices and standards.

Applications

The versatility of the ADV8003KBCZ-7C makes it suitable for a broad range of applications, including:

  • High-end video receivers
  • Professional AV systems
  • Video conferencing equipment
  • Digital signage and display solutions
  • Medical imaging devices

Technical Specifications

The ADV8003KBCZ-7C operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions. Its compact size and surface-mount package allow for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Conclusion

With its combination of video processing prowess, connectivity options, and robust performance, the ADV8003KBCZ-7C from Analog Devices Inc. stands out as a premier choice for developers and manufacturers looking to create high-quality video systems. This component not only meets current industry standards but also aligns with future technological advancements, ensuring longevity and relevance in an ever-evolving market.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2899 $62.5798
5+ $25.6737 $128.3685
7+ $24.8715 $174.1005
10+ $24.0690 $240.6900
13+ $23.2668 $302.4684
17+ $20.8599 $354.6183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess