EN
  • EN
  • DE

ADXL1001BCPZ

Part No ADXL1001BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER ANALOG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X Axis 21kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-FQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860636-ADXL1001BCPZ
Ultra Librarian 3D Model Ultra Librarian ADXL1001BCPZ CAD Model

Description

The ADXL1001BCPZ is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, high-performance sensor is engineered to offer exceptional measurement precision and stability, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Wide Bandwidth: The ADXL1001BCPZ boasts a wide bandwidth of up to 11 kHz, enabling the capture of high-frequency vibrations and transient events that are critical for predictive maintenance and system diagnostics.
  • High Resolution: With its high resolution, the device delivers precise vibration measurements, allowing for the early detection of potential issues in machinery and equipment.
  • Single-Axis Sensing: This accelerometer is designed for single-axis measurements, providing a focused approach to monitoring linear accelerations and ensuring high fidelity data.
  • Low Noise Density: Featuring a low noise density of 25 µg/√Hz, the ADXL1001BCPZ ensures clean measurement signals, which is essential for accurate analysis and decision-making.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environments where reliability is paramount.
  • Analog Output: It provides an analog output that can be easily interfaced with a variety of data acquisition systems, allowing for flexibility in system design.
  • Shock Resistant: The sensor is highly resistant to shock, enduring up to 10,000 g, ensuring durability and long-term performance even in the most challenging conditions.

Applications

The ADXL1001BCPZ is versatile and can be used in a multitude of applications, including but not limited to:

  • Condition monitoring and predictive maintenance of industrial equipment
  • Vibration analysis and testing
  • Automotive engine and chassis health monitoring
  • Aerospace and defense system diagnostics
  • Consumer electronics motion and impact sensing

Product Specifications

Parameter Value Bandwidth Up to 11 kHz Noise Density 25 µg/√Hz Temperature Range -40°C to +125°C Shock Resistance Up to 10,000 g Output Type Analog

In conclusion, the ADXL1001BCPZ from Analog Devices Inc. is a robust and precise accelerometer that provides high-quality, reliable measurements for a broad array of applications requiring dynamic acceleration sensing.

You May Also Be Interested in

NXP / Nexperia
ACCEL 1.5-6G ANALOG 16QFN
Lowest to $5.0325
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
OSRAM Opto Semiconductors Inc.
AS5030-ATST ams OSRAM Board Mount Motion & Position Sensors ANGLE POSITION ON-AXIS datasheet, inventory, & pricing.
Lowest to $8.7314
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
NXP / Nexperia
ACCELEROMETER
Need more? Email Us
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess