EN
  • EN
  • DE

MMA7260QT

Part No MMA7260QT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 1.5-6G ANALOG 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±1.5g, 2g, 4g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 200 (±6g)
Bandwidth 350Hz (X,Y), 150Hz (Z)
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-LQFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA72
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 642107-MMA7260QT
Ultra Librarian 3D Model Ultra Librarian MMA7260QT CAD Model

Description

NXP MMA7260QT 3-Axis Low g Micromachined Accelerometer

The NXP MMA7260QT is a versatile 3-axis low-g micromachined accelerometer that offers a perfect blend of performance and convenience for a wide range of applications, from mobile devices to automotive systems. This compact sensor is designed to measure static (gravity) and dynamic (motion or vibration) accelerations with high accuracy and sensitivity.

The MMA7260QT features selectable sensitivity ranges of ±1.5g, ±2g, ±4g, or ±6g, which provides users with the flexibility to choose the appropriate g-force level for their specific application. This adaptability ensures that whether the device is used for simple orientation detection or for more dynamic motion analysis, the accelerometer can deliver precise readings.

One of the key advantages of the MMA7260QT is its low power consumption, making it an ideal choice for battery-powered devices. It operates from a 2.2V to 3.6V supply voltage, which allows it to be easily integrated into most low-voltage systems. Additionally, the low voltage operation helps to extend the battery life of the host device, which is critical for portable electronics.

The MMA7260QT is equipped with a sleep mode feature that further reduces power consumption when the accelerometer is not in use. This feature can be controlled via a dedicated pin, allowing for intelligent power management in an embedded system.

NXP's commitment to quality is evident in the MMA7260QT's robust design, which is built to withstand up to 10,000g shock survivability, ensuring reliability and durability even in the most demanding environments. The surface-mount package is lead-free and complies with environmental standards, making it a responsible choice for the eco-conscious designer.

In summary, the NXP MMA7260QT is a high-performance, low-power, and versatile accelerometer that is suitable for a multitude of applications ranging from consumer electronics to industrial and automotive systems. Its compact size, robust design, and selectable sensitivity make it a go-to choice for engineers and designers looking for a reliable sensor solution.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0325 $60.3900
28+ $4.1291 $115.6148
44+ $4.0002 $176.0088
60+ $3.8711 $232.2660
78+ $3.7421 $291.8838
104+ $3.3550 $348.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess