EN
  • EN
  • DE

MT9T001C12STC

Part No MT9T001C12STC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE COLOR CMOS 48CLCC / SENSOR IMAGE 3MP RGB CMOS 48CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 3.2μm x 3.2μm
Active Pixel Array 2048H x 1536V
Frames per Second 90
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -0°C to 60°C
Win Source Part Number 208907-MT9T001C12STC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian MT9T001C12STC CAD Model

Description

ON Semiconductor MT9T001C12STC CMOS Image Sensor

The ON Semiconductor MT9T001C12STC is a high-performance CMOS image sensor that provides an array of features suitable for a wide range of imaging applications. This sensor is designed to deliver exceptional image quality with its 1/2-inch optical format and a high-resolution 3-megapixel (2048 x 1536) sensor array.

With an advanced pixel design, the MT9T001C12STC offers excellent sensitivity that ensures crisp and clear images even in low-light conditions. The sensor's 3.2 µm pixel size allows for greater dynamic range and improved signal-to-noise ratio, which is critical for capturing detailed images with accurate color reproduction.

The MT9T001C12STC sensor supports various scanning modes, including progressive scan, which eliminates motion artifacts and provides smooth video capture, making it an ideal choice for surveillance, machine vision, and medical imaging applications. Additionally, it is equipped with an electronic rolling shutter that facilitates continuous shooting and video recording without mechanical wear and tear.

Flexibility is a key feature of the MT9T001C12STC, as it offers a programmable interface that allows users to adjust frame rates, exposure times, and other parameters to suit specific requirements. The sensor can output data in multiple formats, including RAW RGB and YUV, providing versatility for different post-processing needs.

ON Semiconductor has also considered power efficiency in the design of the MT9T001C12STC. The sensor operates with low power consumption, which is essential for portable and battery-powered devices. Its compact CSP (Chip-Scale Package) design not only saves space but also simplifies integration into a variety of camera systems.

The MT9T001C12STC is a robust and reliable imaging solution that brings together high resolution, superior image quality, and operational flexibility. Whether for industrial, commercial, or consumer applications, this CMOS image sensor from ON Semiconductor stands out as a top-tier component for advanced imaging systems.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
NEC
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess