EN
  • EN
  • DE

ADXL203CE

Part No ADXL203CE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.7G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Not For New Designs
Type Analog
Axis X, Y
Acceleration Range ±1.7g
Sensitivity (mV/g) 1000
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 009561-ADXL203CE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Clock & Timing, System Monitoring
Family Name ADXL203
Introduction Date March 28, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADXL203CE CAD Model

Description

ADXL203CE Precision Dual-Axis Accelerometer

The ADXL203CE is a high-performance, precision dual-axis accelerometer designed by Analog Devices Inc., a leading company in the field of high-performance semiconductors. This accelerometer provides accurate and reliable measurements of both static (gravity) and dynamic (motion or vibration) accelerations.

Key Features

  • High Precision: The ADXL203CE offers excellent measurement precision with a minimal zero-g offset and sensitivity errors, making it ideal for demanding applications.
  • Dual-Axis Sensing: Capable of measuring acceleration in both the X and Y axes, providing comprehensive motion detection.
  • Wide Dynamic Range: With a measurement range of ±1.7 g, it can capture both low and high-frequency movements.
  • Low Power Consumption: Designed for power-sensitive applications, the ADXL203CE operates efficiently with low power requirements.
  • High Bandwidth: Features a bandwidth of up to 2.5 kHz per axis, enabling the capture of high-speed vibrations and movements.
  • Analog Output: Provides proportional analog voltage outputs for each axis, simplifying integration with analog circuits and microcontrollers.
  • Temperature Stable: The outputs are temperature compensated across the product's operational range, ensuring reliable performance under varying environmental conditions.
  • Robust Design: Encased in a hermetically sealed ceramic package, the ADXL203CE is protected against environmental factors, making it suitable for use in harsh conditions.

Applications

The ADXL203CE is versatile and can be employed in a variety of applications, including:

  • Vibration Analysis and Monitoring
  • Vehicle Dynamics
  • Platform Stabilization
  • Inertial Measurement Units (IMUs)
  • Robotics and Control Systems
  • Sports and Medical Devices

With its high precision and robust design, the ADXL203CE from Analog Devices Inc. is an excellent choice for engineers and designers who require a reliable and accurate accelerometer for their advanced motion sensing needs.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1627 $58.3254
5+ $23.9284 $119.6420
7+ $23.1806 $162.2642
9+ $22.4329 $201.8961
12+ $21.6851 $260.2212
16+ $19.4418 $311.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess