EN
  • EN
  • DE

ADXL330KCPZ-RL

Part No ADXL330KCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±3g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -25°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 009566-ADXL330KCPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL330KCPZ-RL CAD Model

Description

ADXL330KCPZ-RL - Analog Devices Inc.

The ADXL330KCPZ-RL is a small, thin, low-power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is designed to measure acceleration with a full-scale range of ±3 g. It can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

Key Features:

  • 3-Axis Sensing: Capable of measuring acceleration in three dimensions, making it versatile for a variety of applications.
  • Low Power Consumption: Ideal for battery-powered applications, it helps in extending the device's battery life.
  • High Sensitivity: Offers a sensitivity of 300 mV/g, ensuring accurate readings even with small movements.
  • Compact and Thin: The small size (4x4x1.45 mm LFCSP) allows integration into space-constrained designs.
  • Wide Voltage Range: Operates on a 2.0V to 3.6V supply voltage, compatible with a variety of systems.
  • Robust: Can withstand more than 10,000 g of shock, ensuring durability in harsh environments.

Applications:

  • Mobile devices: phones, gaming controllers
  • Sports and health devices
  • Industrial monitoring
  • Vehicle dynamics
  • Navigation systems
  • Personal and business robotics

The ADXL330KCPZ-RL from Analog Devices Inc. is a compelling solution for systems requiring compact, low-power, and high-performance motion sensing. Its robust design and ease of integration make it an excellent choice for engineers looking to incorporate acceleration sensing into their designs. Whether used in consumer electronics, industrial applications, or automotive systems, the ADXL330 provides reliable and precise measurements, making it a cornerstone in the realm of motion detection technology.

Note: For detailed technical specifications and application guidance, it is recommended to consult the ADXL330KCPZ-RL datasheet and user manual provided by Analog Devices Inc.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess