EN
  • EN
  • DE

ADXL330KCPZ

Part No ADXL330KCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3G ANALOG 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±3g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Supply Voltage - Operating 1.8 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -25°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-LFCSP-LQ (4x4)
Win Source Part Number 087040-ADXL330KCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Multimedia, Medical, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADXL330KCPZ CAD Model

Description

The ADXL330KCPZ is a small, thin, low-power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer measures acceleration with a minimum full-scale range of ±3 g. It is designed to be used in a wide range of applications, from mobile devices to gaming systems and image stabilization in cameras.

Key Features:

  • 3-Axis Sensing: The device can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.
  • Low Power Consumption: The ADXL330KCPZ is optimized for low power consumption, drawing a mere 320 µA at 2V, making it ideal for battery-powered applications.
  • High Sensitivity: With a sensitivity of 300 mV/g, this accelerometer provides precise readings for demanding applications.
  • Wide Voltage Range: The ADXL330KCPZ operates at a supply voltage range of 2.0V to 3.6V, providing flexibility in various power environments.
  • Compact Form Factor: Housed in a small and thin LFCSP (Lead Frame Chip Scale Package), the device measures just 4mm × 4mm × 1.45mm, making it easy to integrate into space-constrained designs.
  • Robust Performance: It is capable of surviving up to 10,000g shock, ensuring reliability and resilience in harsh conditions.

Applications:

  • Mobile Devices
  • Gaming and Pointing Devices
  • Sports and Health Devices
  • Image Stabilization

The ADXL330KCPZ from Analog Devices Inc. is a versatile and reliable solution for adding motion sensing to your projects. Whether you are developing a new handheld gaming device, a fitness tracker, or a camera with image stabilization, this accelerometer provides the performance and ease of use you need to bring your products to life.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess