The AIC1117-33PYTR is a robust voltage regulator integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of Analog Devices' extensive range of power management solutions and is specially crafted to cater to a wide array of applications that require stable and reliable voltage regulation.
Key Features
- Output Voltage: The AIC1117-33PYTR provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic level circuits and various digital devices.
- Current Capacity: It has an impressive output current capacity of up to 1A, making it suitable for moderate to high current applications.
- Low Dropout: This low dropout (LDO) regulator offers a dropout voltage typically less than 1.2V at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal and Overcurrent Protection: The AIC1117-33PYTR includes built-in thermal shutdown and current limit features to protect the IC and your circuit from damage due to overheating or excessive current draw.
- Package: The device is available in a TO-252 (DPAK) package, providing a compact footprint while allowing for efficient heat dissipation.
Applications
The versatile nature of the AIC1117-33PYTR makes it suitable for a variety of applications, including:
- Consumer Electronics
- Computer Systems and Peripherals
- Telecommunications Equipment
- Industrial Controls
- Battery-Powered Devices
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AIC1117-33PYTR is no exception. This product is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected by industry professionals and hobbyists alike. With the AIC1117-33PYTR, designers can expect consistent performance and durability for their electronic projects.