EN
  • EN
  • DE

5962-9176403MXA

Part No 5962-9176403MXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD V-OUT 28CDIP / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Base Product Number 5962-9176403
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number ANAANA5962-9176403MXA,2156-5962-9176403MXA
Standard Package 1
Win Source Part Number 1323061-5962-9176403MXA
Ultra Librarian 3D Model Ultra Librarian 5962-9176403MXA CAD Model

Description

Product Overview: 5962-9176403MXA

The 5962-9176403MXA is a high-performance, precision integrated circuit brought to you by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to a wide range of applications, including military, aerospace, and other systems requiring high reliability and stringent performance criteria.

Key Features

  • High Precision: The 5962-9176403MXA is crafted to deliver top-notch accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Robust Performance: With its ability to operate effectively under extreme conditions, this product can withstand a variety of environmental stresses, ensuring consistent performance.
  • Durable Design: The rugged construction of the 5962-9176403MXA meets the requirements of the most demanding applications, including military-grade specifications.
  • Advanced Technology: Leveraging Analog Devices Inc.'s cutting-edge technology, this integrated circuit provides exceptional quality and state-of-the-art functionality.

Applications

The versatility of the 5962-9176403MXA allows it to be used across a broad spectrum of high-end applications. Its reliability and precision are particularly beneficial in:

  • Avionics and aerospace systems
  • Military equipment and weaponry
  • Space exploration instrumentation
  • High-reliability communication systems
  • Precision navigation and guidance systems

Product Specifications

The 5962-9176403MXA comes with a set of specifications that ensure its suitability for high-reliability applications. These include:

  • Operating Temperature Range: Specified by the manufacturer to meet military and aerospace standards
  • Package Type: Hermetically sealed to prevent contamination and ensure long-term stability
  • Compliance: Fully compliant with the applicable MIL-STD specifications for electronic components

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. The company is renowned for its high-performance solutions that solve engineering challenges across a multitude of industries. With the 5962-9176403MXA, Analog Devices Inc. demonstrates its commitment to delivering products that exceed the expectations for high-reliability markets.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess