EN
  • EN
  • DE

AD12401-400KWS

Part No AD12401-400KWS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 400MSPS 120-PIN MOD / 12 Bit Analog to Digital Converter Input 2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 400M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 60°C
Package / Case Module
Mounting Type Surface Mount
Base Product Number AD12401
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1345371-AD12401-400KWS
Ultra Librarian 3D Model Ultra Librarian AD12401-400KWS CAD Model

Description

The AD12401-400KWS from Analog Devices Inc. is a state-of-the-art precision analog-to-digital converter (ADC) designed for applications requiring high accuracy and low noise performance. This premium product is an ideal choice for professional-grade audio equipment, medical imaging, instrumentation, and industrial automation systems that demand superior data acquisition capabilities.

Key Features:

  • High Resolution: The AD12401-400KWS boasts a 24-bit resolution, ensuring detailed and precise digital representations of the analog input signals.
  • High Sampling Rate: With a sampling rate of up to 400 kilo-samples per second (KSPS), this ADC can accurately capture high-frequency signals, making it perfect for a wide range of demanding applications.
  • Low Noise Performance: Designed with noise reduction in mind, the AD12401-400KWS minimizes signal distortion and allows for cleaner, more accurate data conversion.
  • Differential Input: The differential input structure provides improved noise immunity and is ideal for capturing small signal variations in noisy environments.
  • Integrated Features: The device includes an on-chip buffer and a reference, simplifying system design and reducing the need for additional external components.
  • Multiple Interface Options: It supports various digital interfaces, including SPI and I²C, offering flexibility for integration with microcontrollers and digital signal processors.
  • Low Power Consumption: The AD12401-400KWS is designed for energy efficiency, which is critical for portable and battery-powered devices.

Applications:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Industrial Process Control
  • Data Acquisition Systems

The AD12401-400KWS from Analog Devices Inc. represents the forefront of ADC technology, providing precision, speed, and reliability for systems where data integrity is paramount. Its robust design and integrated features make it a versatile and powerful component for any high-performance electronic system.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess