EN
  • EN
  • DE

AD14160KB-4

Part No AD14160KB-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP MULTIPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Type Floating Point
Interface DMA, HPI, Link Port, Serial Port
Clock Rate 40MHz
On-Chip RAM 512kB
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 452-BCBGA
Supplier Device Package 452-CBGA (46.99x46.99)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345404-AD14160KB-4
Ultra Librarian 3D Model Ultra Librarian AD14160KB-4 CAD Model

Description

The AD14160KB-4 from Analog Devices Inc. is a high-performance, quad-core digital signal processor (DSP) designed for demanding audio, military, and industrial applications. This powerhouse of a processor features four of Analog Devices' SHARC DSP cores, making it an ideal choice for applications requiring intensive signal processing capabilities.

Key Features

  • Quad SHARC Cores: Each core operates at a high clock rate, providing exceptional performance for parallel processing tasks.
  • On-chip Memory: Comes with 6 MB of on-chip SRAM, allowing for fast data access and reducing the need for external memory components.
  • High-Speed I/O Ports: Includes a variety of high-speed serial and parallel I/O ports for flexible connectivity options.
  • Link Ports: Features dedicated link ports that enable direct processor-to-processor communication in multi-DSP systems.
  • Scalability: Designed to work in tandem with additional AD14160KB-4 units or other SHARC processors for scalable performance.

Applications

The AD14160KB-4 is adept at handling complex algorithms and is widely used in a range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Advanced industrial control systems
  • Sonar and radar signal processing
  • Medical imaging systems

Performance and Integration

With its integrated set of peripherals and memory, the AD14160KB-4 reduces system costs and board space requirements. Its high level of integration simplifies design complexity and accelerates time-to-market for products. The processor's exceptional computational abilities ensure that it can manage multiple, simultaneous audio streams or complex signal processing tasks with ease.

Conclusion

The AD14160KB-4 from Analog Devices Inc. represents a blend of performance, integration, and efficiency. Its robust architecture, coupled with the power of SHARC technology, offers a solution that is both powerful and versatile, making it a top choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess