EN
  • EN
  • DE

AD5258BRMZ100-R7

Part No AD5258BRMZ100-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 10MSOP / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 200ppm/°C
Mounting Surface Mount
Supplier Device Package 10-MSOP
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number AD5258
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5258BRMZ100-R7DKR,AD5258BRMZ100-R7TR,AD5258BRMZ100-R7-ND,2156-AD5258BRMZ100-R7,AD5258BRMZ100-R7CT,ANAANAAD5258BRMZ100-R7
Standard Package 1,000
Win Source Part Number 1321468-AD5258BRMZ100-R7
Ultra Librarian 3D Model Ultra Librarian AD5258BRMZ100-R7 CAD Model

Description

AD5258BRMZ100-R7 by Analog Devices Inc.

The AD5258BRMZ100-R7 from Analog Devices Inc. is a non-volatile, compact digital potentiometer that offers a perfect blend of precision and flexibility, making it an ideal solution for a wide range of applications. This particular model comes in a small MSOP-10 package, ensuring it fits in space-constrained designs while still delivering robust performance.

Key Features:

  • Resistance Options: The device offers a resistance value of 100 kΩ, providing a broad range of adjustability for various circuit configurations.
  • Resolution: It features 64 positions, allowing for fine-grained control over resistance settings.
  • Non-Volatile Memory: The AD5258BRMZ100-R7 includes non-volatile memory to store the resistance settings, ensuring the last position is remembered even after power is cycled.
  • I²C Compatible Interface: The digital potentiometer is equipped with an I²C compatible serial interface, facilitating easy integration into existing digital systems and allowing for multiple devices on the same bus.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains consistent performance across a wide temperature range.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.

Applications:

The AD5258BRMZ100-R7 is well-suited for applications that require precise adjustments to analog signals. It is commonly used in:

  • Automated calibration systems
  • Adjustable power supplies
  • Instrumentation adjustments
  • Automotive electronics
  • Consumer electronics

With its robust feature set and flexibility, the AD5258BRMZ100-R7 is a top choice for designers looking to add digital control to analog circuits without compromising on space or performance. Analog Devices Inc. ensures that this digital potentiometer meets the highest quality and reliability standards, making it a dependable component for your precision electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess