EN
  • EN
  • DE

AD5392BSTZ-5

Part No AD5392BSTZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 52LQFP / 14 Bit Digital to Analog Converter 8 52-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Number of D/A Converters 8
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±3 (Max), -1/+2 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Case / Package 52-LQFP
Supplier Device Package 52-LQFP (10x10)
Mounting Surface Mount
Base Product Number AD5392
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5392BSTZ-5,AD5392BSTZ5
Standard Package 1
Win Source Part Number 1323080-AD5392BSTZ-5
Ultra Librarian 3D Model Ultra Librarian AD5392BSTZ-5 CAD Model

Description

AD5392BSTZ-5: A High-Performance DAC from Analog Devices Inc.

The AD5392BSTZ-5, produced by Analog Devices Inc., is a multifaceted Digital-to-Analog Converter (DAC) that delivers exceptional performance and flexibility for a wide range of applications. This 16-bit DAC is part of a family of devices that provide multiple output channels, making it an ideal choice for systems that require a high density of analog outputs in a compact form factor.

Key Features and Benefits

  • High Resolution: The AD5392BSTZ-5 boasts a 16-bit resolution, ensuring precise and accurate analog output signals for critical applications.
  • Multiple Channels: With 16 independent DAC channels, this device can manage multiple signal outputs simultaneously, which is perfect for complex systems requiring a multitude of analog signals.
  • Integrated Reference: An on-chip 2.5 V reference voltage minimizes external components and simplifies the design process, while also providing a stable and accurate reference for the DAC outputs.
  • Flexible Operation: It supports a wide range of supply voltages, from 4.5 V to 5.5 V, and offers a variety of interface options, including a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into diverse system architectures.
  • Compact Package: Housed in a compact LQFP-64 package, the AD5392BSTZ-5 saves valuable board space, which is crucial for space-constrained applications.

Applications

The AD5392BSTZ-5 is suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment

With its high resolution, multiple channels, and integrated features, the AD5392BSTZ-5 from Analog Devices Inc. is an outstanding solution for designers looking to add reliable and high-performance DAC capabilities to their systems. Whether for industrial, commercial, or precision applications, the AD5392BSTZ-5 meets the stringent requirements of today's complex analog output needs.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1335 $78.1335
2+ $64.1095 $128.2190
3+ $62.1061 $186.3183
4+ $60.1027 $240.4108
5+ $58.0993 $290.4965
6+ $52.0890 $312.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess