EN
  • EN
  • DE

AD74413RBCPZ-RL7

Part No AD74413RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC SOFTW CONF 16BIT 4.8K 64LFCSP / Software Configurable Input/Output 16 b 4.8k SPI 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Software Configurable Input/Output
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 4.8k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 14V ~ 28.8V, 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD74413
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD74413RBCPZ-RL7CT,505-AD74413RBCPZ-RL7DKR,505-AD74413RBCPZ-RL7TR,-2735-AD74413RBCPZ-RL7CT
Standard Package 750
Win Source Part Number 1318388-AD74413RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD74413RBCPZ-RL7 CAD Model

Description

AD74413RBCPZ-RL7 - A Versatile Quad-Channel Software Configurable Input/Output Solution

The AD74413RBCPZ-RL7 from Analog Devices Inc. is a highly integrated, quad-channel device that offers a rich set of features making it suitable for a wide range of applications in industrial automation, process control, and building control systems. This single-chip solution provides flexibility through software-configurable I/Os, enabling seamless adaptation to various sensor inputs and control outputs.

Key Features:

  • Software Configurable I/O: Each of the four channels can be independently configured as a digital-to-analog converter (DAC), an analog-to-digital converter (ADC), a digital input, or a digital output, providing unparalleled flexibility in I/O configurations.
  • Integrated Fault Detection: The device includes robust fault detection capabilities, ensuring reliable operation by monitoring for overcurrent, overvoltage, undervoltage, and temperature extremes.
  • High Accuracy: With its precision DACs and ADCs, the AD74413RBCPZ-RL7 delivers high-accuracy signal conversion, essential for critical measurement and control applications.
  • Wide Voltage Range: It operates over a wide power supply range, accommodating various industrial voltage levels and ensuring compatibility with a broad spectrum of sensors and actuators.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Building Management Systems
  • Industrial Automation Systems

The AD74413RBCPZ-RL7 comes in a compact LFCSP package, which is ideal for space-constrained applications. Its robust design conforms to industrial temperature ranges and is designed to withstand the harsh environments typically found in industrial settings.

With the AD74413RBCPZ-RL7, system designers can reduce the complexity of their designs, minimize board space, and lower the overall system cost by replacing multiple traditional components with a single, versatile chip. Analog Devices Inc. provides comprehensive support for this product, including detailed datasheets, application notes, and evaluation boards to accelerate the design and development process.

Whether you're designing a new system or looking to upgrade an existing one, the AD74413RBCPZ-RL7 offers the performance, flexibility, and reliability to meet a diverse array of application requirements.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0702 $78.1404
4+ $32.0576 $128.2304
5+ $31.0558 $155.2790
7+ $30.0540 $210.3780
9+ $29.0522 $261.4698
12+ $26.0468 $312.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess