EN
  • EN
  • DE

AD7643BSTZRL

Part No AD7643BSTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 18
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.37V ~ 2.63V
Voltage - Supply, Digital 2.37V ~ 2.63V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number AD7643
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7643BSTZRL-ND,AD7643BSTZRLCT,AD7643BSTZRLTR,AD7643BSTZRLDKR
Standard Package 2,000
Win Source Part Number 1318422-AD7643BSTZRL
Ultra Librarian 3D Model Ultra Librarian AD7643BSTZRL CAD Model

Description

AD7643BSTZRL - High Precision, Low Power, 18-bit SAR ADC

The AD7643BSTZRL is a state-of-the-art 18-bit, Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Analog Devices Inc. This high-performance component is designed to offer exceptional accuracy and speed for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • High Resolution: The AD7643BSTZRL boasts an 18-bit resolution, ensuring high precision in measurement applications.
  • Fast Conversion Rates: With a throughput rate of up to 2 MSPS (Mega Samples Per Second), the ADC provides rapid data conversion, enabling real-time processing for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates on a low supply voltage and has a typical power consumption of only 90 mW, making it ideal for portable and battery-powered devices.
  • Differential Input: The differential analog input structure enhances noise immunity and allows for a common-mode voltage range of ±V REF, accommodating a wide range of signal sources.
  • No Missing Codes: Guaranteed no missing codes to 18 bits, the AD7643BSTZRL ensures reliable and consistent performance.
  • Flexible Interface Options: The device features a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, providing versatility in system design.
  • Integrated Reference: An on-chip 2.5 V reference and reference buffer are included, simplifying system design and reducing external component count.

Applications

  • Medical Imaging Systems
  • Instrumentation and Control
  • Data Acquisition Systems
  • Battery-Powered Devices
  • High-Speed Data Logging

The AD7643BSTZRL comes in a compact LQFP-48 package and is characterized for operation over the industrial temperature range of −40°C to +85°C. The combination of high precision, low power consumption, and high-speed performance makes the AD7643BSTZRL an excellent choice for designers looking to improve the accuracy and efficiency of their systems.

With its robust feature set, the AD7643BSTZRL from Analog Devices Inc. represents a premier solution for advanced analog-to-digital conversion requirements, offering a balance of performance, power, and precision that is hard to match.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess