EN
  • EN
  • DE

AD7685CRM

Part No AD7685CRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PSEUDO-DIFF 10-MSOP / 16 Bit Analog to Digital Converter Input 1 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 250k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number AD7685
Standard Package 22
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337261-AD7685CRM
Ultra Librarian 3D Model Ultra Librarian AD7685CRM CAD Model

Description

The AD7685CRM is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the reputable semiconductor manufacturer, Analog Devices Inc. This precision ADC offers a compelling blend of features that make it ideal for high-resolution measurement applications across various industries, including medical instrumentation, industrial control systems, and data acquisition systems.

Key Features:

  • High Resolution: With its 16-bit resolution, the AD7685CRM ensures precise digital representation of analog signals, enabling accurate and reliable data conversion for critical applications.
  • Throughput: The device boasts a fast throughput rate of 250 kSPS (kilo-samples per second), which allows for high-speed data acquisition without compromising on accuracy.
  • True Differential Inputs: It features true differential inputs, which enhances noise rejection and improves the quality of measurements in electrically noisy environments.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7685CRM operates with a low power consumption, making it suitable for battery-powered devices and remote sensing systems.
  • No Missing Codes: The ADC guarantees no missing codes over its full operating temperature range, ensuring reliable performance in varying environmental conditions.
  • Wide Input Bandwidth: The device supports a wide analog input bandwidth, which facilitates the capture of high-frequency signals without significant attenuation.

Technical Specifications:

Parameter Value
Resolution 16 bits
Throughput Rate 250 kSPS
Input Type Differential
Power Supply 2.5 V to 5.5 V
Interface Type SPI
Package 10-lead MSOP (Mini Small Outline Package)

The AD7685CRM is packaged in a compact 10-lead MSOP, which is conducive to space-constrained applications. Its robust design and industry-standard SPI interface facilitate easy integration into existing systems and ensure compatibility with a broad range of microcontrollers and digital processors.

With its combination of high precision, fast data throughput, and low power operation, the AD7685CRM from Analog Devices Inc. stands out as a top-tier choice for professionals seeking to enhance the performance and efficiency of their measurement systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7246 $62.8984
7+ $14.7102 $102.9714
11+ $14.2029 $156.2319
16+ $13.1884 $211.0144
20+ $12.6812 $253.6240
25+ $12.1739 $304.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess