EN
  • EN
  • DE

LTC3406ABES5#TRMPBF

Part No LTC3406ABES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-5 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC3406
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3406ABES5#TRMPBFTR,LTC3406ABES5#TRMPBFDKR-ND,LTC3406ABES5#TRMPBFCT-ND,LTC3406ABES5#TRMPBFTR,LTC3406ABES5#TRMPBFTR-ND,505-LTC3406ABES5#TRMPBFCT,LTC3406ABES5TRMPBF,LTC3406ABES5#TRMPBFDKR,-2735-LTC3406ABES5#TRMPBFDKR,-2735-LTC3406ABES5#TRMPBFCT,505-LTC3406ABES5#TRMPBFDKR,LTC3406ABES5#TRMPBFCT
Standard Package 500
Win Source Part Number 1320783-LTC3406ABES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3406ABES5#TRMPBF CAD Model

Description

Product Overview: LTC3406ABES5#TRMPBF

The LTC3406ABES5#TRMPBF from Analog Devices Inc. is a high-efficiency, monolithic synchronous step-down regulator that offers a compact and power-efficient solution for a variety of applications. This device is designed to provide up to 600mA of continuous output current from a 2.5V to 5.5V input voltage range, making it ideal for portable devices powered by single-cell lithium-ion batteries, or other applications requiring a small, efficient, and low output voltage power supply.

Key Features

  • High Efficiency: The LTC3406ABES5#TRMPBF utilizes a synchronous rectification architecture, which significantly improves efficiency, especially at low output currents. This feature is critical for battery-powered applications where extended battery life is essential.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility for various design requirements.
  • Low Quiescent Current: With a low no-load quiescent current and a shutdown current of under 1µA, the LTC3406ABES5#TRMPBF minimizes power drain when in standby mode, contributing to the overall energy-saving design.
  • High Switching Frequency: A 1.5MHz switching frequency allows for the use of small surface-mount inductors and capacitors, reducing the solution footprint and minimizing noise, which is beneficial for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under a wide range of conditions.

Applications

The LTC3406ABES5#TRMPBF is suitable for a broad range of applications, including:

  • Portable Media Players
  • Handheld Devices
  • GPS Receivers
  • Digital Cameras
  • Other Battery-Operated Equipment

Package and Availability

Offered in a compact SOT-23 package, the LTC3406ABES5#TRMPBF is designed for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its combination of features, the LTC3406ABES5#TRMPBF by Analog Devices Inc. represents a robust and versatile power management solution for designers looking to optimize their power supply designs for efficiency, size, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0147 $52.1911
31+ $3.2942 $102.1202
48+ $3.1912 $153.1776
65+ $3.0883 $200.7395
84+ $2.9853 $250.7652
113+ $2.6765 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess