EN
  • EN
  • DE

AD7706BRUZ-REEL7

Part No AD7706BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP / 16 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 500
Number of Inputs 3
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD7706
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7706BRUZ-REEL7CT,2156-AD7706BRUZ-REEL7,AD7706BRUZ-REEL7TR,AD7706BRUZ-REEL7-ND,ANAANAAD7706BRUZ-REEL7,AD7706BRUZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1318488-AD7706BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7706BRUZ-REEL7 CAD Model

Description

Product Overview: AD7706BRUZ-REEL7

The AD7706BRUZ-REEL7 is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is specifically designed for the direct digitization of low-level signals, making it an ideal choice for a wide range of applications such as industrial control systems, data acquisition, and sensor interfaces.

Key Features

  • Resolution: The device offers a 16-bit resolution, ensuring high precision in measurement and conversion of analog signals to digital data.
  • Input Channels: It includes three fully differential input channels, allowing for versatile configurations and the ability to process multiple signals simultaneously.
  • Power Efficiency: Operating with a low power supply ranging from 2.7V to 5.25V, the AD7706BRUZ-REEL7 is optimized for power-sensitive applications.
  • Output Data Rate: Users can select from programmable output data rates, providing flexibility to match the speed requirements of various systems.
  • Interface: The device features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into existing digital systems.
  • Packaging: Supplied in a TSSOP-16 package, the AD7706BRUZ-REEL7 is compact and suitable for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, this ADC can reliably perform in harsh environments.

Applications

The versatility and robustness of the AD7706BRUZ-REEL7 make it well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Pressure and Temperature Measurement Systems
  • Industrial Process Control
  • Smart Transmitters

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7706BRUZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability for critical applications.

For more detailed information, including datasheets, technical documentation, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess