EN
  • EN
  • DE

AD7765BRUZ-REEL7

Part No AD7765BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 156k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.5V, 5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number AD7765
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336793-AD7765BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7765BRUZ-REEL7 CAD Model

Description

The AD7765BRUZ-REEL7 is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications. It offers a unique combination of data acquisition features, making it ideal for industrial instrumentation, medical equipment, and other sensitive measurement devices.

Key Features

  • Resolution: 24-bit Σ-Δ ADC, providing high-precision data conversion.
  • Data Rate: Programmable data output rates, allowing users to optimize the device for their specific application needs.
  • Dynamic Range: Excellent dynamic performance with a wide dynamic range, ensuring accurate readings even in the presence of noise.
  • Interface: Serial interface compatible with SPI and QSPI standards, facilitating easy integration into digital systems.
  • Power Consumption: Low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Package: Supplied in a compact TSSOP package (REEL7), which is ideal for space-constrained applications.

Performance Advantages

The AD7765BRUZ-REEL7 boasts a high level of integration, featuring an on-chip buffer and reference to minimize external component requirements. This integration not only simplifies the design process but also enhances the overall performance and reliability of the end system.

Applications

With its high precision and low noise characteristics, the AD7765BRUZ-REEL7 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Medical imaging systems
  • Instrumentation and test equipment
  • Seismic data acquisition systems
  • Audio equipment

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7765BRUZ-REEL7 is backed by a robust support infrastructure, including technical documentation, reference designs, and customer support, ensuring a smooth design-in process and reliable operation in the field.

Overall, the AD7765BRUZ-REEL7 represents a versatile and reliable ADC solution for high-precision measurement applications, offering the quality and support expected from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1835 $60.3670
5+ $24.7660 $123.8300
8+ $23.9921 $191.9368
10+ $23.2182 $232.1820
13+ $22.4442 $291.7746
18+ $20.1224 $362.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess