EN
  • EN
  • DE

AD7766BRUZ-1-RL7

Part No AD7766BRUZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 64k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD7766
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7766BRUZ-1-RL7DKR,AD7766BRUZ-1-RL7CT,AD7766BRUZ-1-RL7TR,AD7766BRUZ-1-RL7-ND
Standard Package 1,000
Win Source Part Number 1318423-AD7766BRUZ-1-RL7
Ultra Librarian 3D Model Ultra Librarian AD7766BRUZ-1-RL7 CAD Model

Description

AD7766BRUZ-1-RL7 - Precision ADC from Analog Devices Inc.

The AD7766BRUZ-1-RL7 is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is tailored for applications requiring high-resolution signal acquisition under wide dynamic range conditions, such as vibration analysis, industrial instrumentation, and audio equipment.

Key Features:

  • Resolution: The device boasts a 24-bit data output, ensuring high-resolution measurements that are critical for precision applications.
  • Sampling Rate: With a flexible sampling rate of 256 kSPS (kilo-samples per second), the AD7766BRUZ-1-RL7 provides versatility to support both slow and fast signal variations.
  • Input Voltage Range: The ADC supports a wide input voltage range, accommodating various signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, making it ideal for portable and battery-powered devices.
  • Interface: It features a serial interface for straightforward connectivity with microcontrollers and digital signal processors, facilitating easy integration into system designs.
  • Noise Performance: The device exhibits excellent noise performance, which is essential for achieving high-fidelity signal acquisition.
  • Package: The AD7766BRUZ-1-RL7 is available in a compact TSSOP (Thin Shrink Small Outline Package), allowing for space-saving on printed circuit boards.

Applications:

The precision and versatility of the AD7766BRUZ-1-RL7 make it suitable for a wide range of applications, including:

  • Industrial control systems
  • Seismic and geophysical data acquisition
  • Medical instrumentation
  • Audio equipment
  • Test and measurement systems

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The AD7766BRUZ-1-RL7 ADC is no exception, providing engineers with a robust solution for critical data acquisition tasks where precision cannot be compromised. Whether it's for professional audio systems or sophisticated industrial sensors, this ADC ensures accurate and consistent performance for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess