AD7920BRM - 12-Bit ADC from Analog Devices Inc.
The AD7920BRM is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed for direct connection to a variety of sensors and provides a rapid, accurate digital representation of analog signals, making it an ideal choice for high-speed data acquisition systems, instrumentation, and control applications.
Key Features:
- Resolution: 12-bit accuracy without missing codes.
- Sampling Rate: Offers a high-speed throughput of 1 MSPS (Mega-Samples per Second).
- Interface: Features a user-friendly SPI (Serial Peripheral Interface) that ensures easy integration with microcontrollers and digital systems.
- Power Efficiency: Operates on a single 2.7 V to 5.25 V power supply, making it suitable for portable and battery-powered applications.
- Power-down Feature: Includes a power-down function that reduces power consumption when the device is not in active use.
- Package: Comes in a compact 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
- Input Range: The analog input range is 0 V to Vref, with Vref being up to the supply voltage.
Applications:
The AD7920BRM is versatile and can be used in a wide array of applications. Some of these include:
- Data acquisition systems
- Battery-powered devices
- Medical instruments
- Communication systems
- Robotics
With its combination of high-speed, precision, and power efficiency, the AD7920BRM is a top choice for designers who require reliable data conversion in their systems. Analog Devices Inc. provides extensive support for this product, including detailed datasheets, application notes, and reference designs to assist in the rapid integration of the AD7920BRM into your next project.