EN
  • EN
  • DE

LTC2270IUP

Part No LTC2270IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN / 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340333-LTC2270IUP
Ultra Librarian 3D Model Ultra Librarian LTC2270IUP CAD Model

Description

Analog Devices Inc. LTC2270IUP - High-Performance 16-Bit ADC

The LTC2270IUP, crafted by the renowned Analog Devices Inc., stands as a testament to high-performance analog-to-digital conversion technology. This 16-bit ADC (Analog-to-Digital Converter) is engineered to deliver outstanding accuracy and speed, making it an ideal solution for a broad range of applications that demand the highest precision in signal processing.

With its impressive sampling rate of up to 105Msps (Mega samples per second), the LTC2270IUP ensures that fast-changing signals are captured with exceptional clarity. This feature is particularly beneficial for applications such as medical imaging, high-speed data acquisition systems, and advanced communication systems where every bit of data is critical for accurate results.

The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in even the most demanding environmental conditions. This robustness makes the LTC2270IUP an excellent choice for outdoor applications and industrial equipment that must withstand extreme temperatures.

One of the standout features of the LTC2270IUP is its flexible digital interface. It supports both CMOS and LVDS outputs, providing designers with the versatility to choose the optimal interface for their specific system requirements. This flexibility greatly simplifies the design process and allows for seamless integration into a wide array of digital systems.

The LTC2270IUP also boasts a differential input range of ±1V, which contributes to its high signal integrity and noise immunity. This differential input, combined with its no missing codes performance, ensures that the LTC2270IUP captures the full dynamic range of the input signal with impeccable precision.

For power-conscious designs, the LTC2270IUP excels with its low power consumption. This efficiency not only helps to reduce the overall system power budget but also minimizes the need for extensive heat management solutions, leading to more compact and cost-effective designs.

Encased in a compact QFN package, the LTC2270IUP is designed for space-constrained applications, allowing for high-density board layouts without sacrificing performance. With its superior performance and adaptability, the LTC2270IUP from Analog Devices Inc. is an exemplary choice for designers seeking a top-tier 16-bit ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.8948 $167.8948
2+ $150.5264 $301.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess