EN
  • EN
  • DE

AD9083BBCZ-RL7

Part No AD9083BBCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIG-DELTA 100CSPBGA / 16 Bit Analog to Digital Converter 16 Input 16 Sigma-Delta 100-CSPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 2G
Number of Inputs 16
Input Type Differential
Data Interface JESD204B, Serial, SPI
Configuration ADC
Number of A/D Converters 16
Architecture Sigma-Delta
Voltage - Supply, Analog 0.95V ~ 1.05V, 1.7V ~ 1.9V
Voltage - Supply, Digital 0.95V ~ 1.05V, 1.7V ~ 1.9V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 115°C
Case / Package 100-LFBGA, CSPBGA
Supplier Device Package 100-CSPBGA (9x9)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number 505-AD9083BBCZ-RL7TR
Standard Package 500
Win Source Part Number 1318376-AD9083BBCZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD9083BBCZ-RL7 CAD Model

Description

Product Overview: AD9083BBCZ-RL7 from Analog Devices Inc.

The AD9083BBCZ-RL7 is a cutting-edge, high-performance mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This powerful component is engineered to meet the demanding requirements of modern data acquisition systems, making it an ideal choice for applications in wireless infrastructure, radar systems, satellite communications, and medical imaging equipment.

Key Features

  • High Sampling Rate: The AD9083BBCZ-RL7 boasts an impressive sampling rate, capable of digitizing RF signals with wide input bandwidths. This allows for the capture of a broad spectrum of frequencies, making it highly versatile for various high-speed signal processing tasks.
  • Superior Signal Chain Integration: This MxFE integrates a high-performance analog-to-digital converter (ADC) and digital signal processing blocks, streamlining the signal chain and reducing the complexity of system designs.
  • Energy Efficiency: Designed with power efficiency in mind, the AD9083BBCZ-RL7 helps to minimize power consumption in high-performance systems, which is crucial for thermal management and long-term reliability.
  • Flexible Interface Options: With its robust interface capabilities, this product can easily connect to a variety of digital processors, supporting JESD204B/C data transfer protocols for high-speed data communication.

Applications

  • Wireless Infrastructure (5G, LTE)
  • Radar and Electronic Warfare Systems
  • Satellite Communications
  • Test and Measurement Equipment
  • Medical Imaging Technologies

The AD9083BBCZ-RL7 is supplied in a compact, surface-mountable package that is designed for easy integration into a wide range of electronic assemblies. Its robust design ensures reliable operation in the harshest environments, and its high level of integration helps to reduce the bill of materials for system designers.

With the AD9083BBCZ-RL7, Analog Devices Inc. continues its tradition of delivering high-quality, high-performance components that push the boundaries of what's possible in electronic design. Whether you're developing the next generation of communication systems or creating cutting-edge medical imaging solutions, this product offers the performance and reliability you need to succeed.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $737.3135 $737.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess