EN
  • EN
  • DE

AD9218SSTZ-105-EP

Part No AD9218SSTZ-105-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48LQFP / 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 10
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.5V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -55°C ~ 105°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number AD9218
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1321345-AD9218SSTZ-105-EP
Ultra Librarian 3D Model Ultra Librarian AD9218SSTZ-105-EP CAD Model

Description

Analog Devices Inc. AD9218SSTZ-105-EP Dual ADC

The AD9218SSTZ-105-EP is a high-performance, dual-channel analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. Designed to cater to a broad range of demanding applications, this ADC is part of Analog Devices' Enhanced Product (EP) line, which guarantees operation across extended temperature ranges and heightened reliability for mission-critical environments.

Boasting a sampling rate of 105 MSPS (mega samples per second), the AD9218SSTZ-105-EP ensures precise digital representation of analog signals, making it an ideal choice for applications such as radar and satellite communication systems, medical imaging, and professional test and measurement equipment. The device operates with a 14-bit resolution, offering fine detail in signal conversion that is essential for applications requiring high dynamic range and accuracy.

This ADC features a pipelined architecture with an on-chip sample-and-hold circuit, providing excellent dynamic performance with easy-to-drive analog input characteristics. The dual-channel design allows for simultaneous sampling of two analog inputs, which is particularly beneficial for systems that require balanced input pairs or complex signal processing tasks.

The AD9218SSTZ-105-EP comes in a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing robust connectivity for easy integration into a wide variety of systems. Its digital output data is presented in LVDS (Low-Voltage Differential Signaling) format, which minimizes digital noise and allows for high-speed data transmission.

Key features of the AD9218SSTZ-105-EP include:

  • 14-bit resolution with 105 MSPS sampling rate
  • Dual-channel input for simultaneous sampling
  • Enhanced product specifications for extended temperature operation
  • Pipelined architecture with on-chip sample-and-hold
  • LVDS digital outputs for reduced noise and high-speed communication
  • 48-lead LQFP package for space-efficient design

With its robust set of features and adherence to stringent quality standards, the AD9218SSTZ-105-EP from Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance the performance and precision of their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess