EN
  • EN
  • DE

AD9266TCPZ-65EP

Part No AD9266TCPZ-65EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 32LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD9266
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number ANAANAAD9266TCPZ-65EP,2156-AD9266TCPZ-65EP,-2735-AD9266TCPZ-65EP
Standard Package 1
Win Source Part Number 1321351-AD9266TCPZ-65EP
Ultra Librarian 3D Model Ultra Librarian AD9266TCPZ-65EP CAD Model

Description

The AD9266TCPZ-65EP is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of the company's robust product offerings tailored for demanding industrial, military, and aerospace applications where reliability and precision are paramount.

Key Features

  • Resolution: 16-bit performance offers high precision conversion, ensuring accurate representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (mega samples per second), the AD9266TCPZ-65EP is well-suited for high-speed signal processing tasks.
  • Input Voltage Range: The ADC features a flexible input voltage range, accommodating a variety of signal levels for versatile application use.
  • Output Format: The device supports various output data formats, including 2's complement and offset binary, providing flexibility in interfacing with digital systems.
  • Integrated Features: On-chip features such as a voltage reference and sample-and-hold circuit simplify system design by reducing the need for external components.
  • Operating Temperature Range: The extended temperature range ensures reliable operation under extreme conditions, making it suitable for rugged environments.
  • Package: Housed in a 48-lead LFCSP (lead-frame chip-scale package), the AD9266TCPZ-65EP is designed for space-constrained applications.

Applications

The AD9266TCPZ-65EP is ideal for a wide range of applications where precision data conversion is critical. These include:

  • High-end instrumentation and measurement systems
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Defense and aerospace electronics
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD9266TCPZ-65EP is built to meet stringent quality standards, ensuring performance and reliability for systems that cannot afford compromises in accuracy or durability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.8797 $191.8797
2+ $172.0301 $344.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess