EN
  • EN
  • DE

ADBF561WBBCZ505

Part No ADBF561WBBCZ505
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description BLACKFIN DUAL CORE PROCESSOR 533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 256-BGA, CSPBGA
Supplier Device Package 256-CSPBGA (17x17)
Base Product Number ADBF561
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ANAANAADBF561WBBCZ505,2156-ADBF561WBBCZ505-AD
Standard Package 1
Win Source Part Number 1321829-ADBF561WBBCZ505
Ultra Librarian 3D Model Ultra Librarian ADBF561WBBCZ505 CAD Model

Description

The ADBF561WBBCZ505 is a state-of-the-art processor from Analog Devices Inc., renowned for its high performance and versatility in a wide range of applications. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller and a digital signal processor (DSP) within a single chip, offering both control and signal processing capabilities.

Key Features

  • High-Performance Signal Processing: With its advanced DSP capabilities, the ADBF561WBBCZ505 excels in applications requiring intensive signal processing, including audio, video, and communication systems.
  • Dual-Core Processor: The device features two symmetric cores, each capable of executing up to 600 MHz, which allows for parallel processing and improved system efficiency.
  • On-Chip Memory: It includes integrated L1 and L2 SRAM, which is essential for fast data access and real-time processing tasks.
  • Peripheral Rich: The ADBF561WBBCZ505 is equipped with a variety of peripherals, including UART, SPI, CAN, and MAC interfaces, providing excellent connectivity options for embedded systems.
  • Power Management: Analog Devices has incorporated advanced power management features into this product, enabling energy-efficient operation, which is critical for portable and battery-powered devices.

Applications

The versatility of the ADBF561WBBCZ505 makes it ideal for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Image and Video Processing
  • Medical Imaging Devices
  • Networking and Telecommunications Equipment

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADBF561WBBCZ505 is manufactured to meet these stringent requirements, ensuring performance and longevity in the most demanding environments.

Support and Resources

Customers can access a wealth of support resources, including technical documentation, application notes, and development tools, to facilitate the integration of the ADBF561WBBCZ505 into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess