EN
  • EN
  • DE

ADG792ABCPZ-500RL7

Part No ADG792ABCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG792A
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345364-ADG792ABCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG792ABCPZ-500RL7 CAD Model

Description

Product Overview: ADG792ABCPZ-500RL7

The ADG792ABCPZ-500RL7 is a cutting-edge component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that enable customers to interpret the world around us by intelligently bridging the physical and digital with unmatched technologies that sense, measure, and connect.

Key Features and Benefits

  • High Performance: The ADG792ABCPZ-500RL7 is designed to deliver exceptional performance, making it suitable for a wide range of applications.
  • Low On-Resistance: This product features low on-resistance, which ensures minimal signal distortion and power loss, enhancing the efficiency of the system in which it is used.
  • Multiple Switch Configurations: The versatility of the ADG792ABCPZ-500RL7 is highlighted by its multiple switch configurations, allowing for flexible integration into various circuit designs.
  • Single 1.8V to 5.5V Supply: Operating on a single 1.8V to 5.5V supply, this device is ideal for battery-powered and portable applications, offering a broad range of compatibility.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the ADG792ABCPZ-500RL7 is lead-free and RoHS compliant, minimizing the ecological footprint of electronic components.

Applications

The ADG792ABCPZ-500RL7 is suitable for various applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

Product Specifications

This product comes in a compact LFCSP package and is part of a tape and reel packaging, indicated by the RL7 suffix, which is ideal for automated assembly processes. The 500 in the part number signifies the quantity of devices in each reel, catering to both small-scale prototypes and large-scale production requirements.

Conclusion

Analog Devices Inc.'s ADG792ABCPZ-500RL7 is a testament to their expertise in semiconductor design, offering robust performance and versatility. With its low on-resistance, multiple switch configurations, and single supply voltage operation, it stands as a superior choice for designers looking for reliable and efficient switching solutions.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess