EN
  • EN
  • DE

ADG792GBCPZ-500RL7

Part No ADG792GBCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 4X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG792G
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345366-ADG792GBCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG792GBCPZ-500RL7 CAD Model

Description

Product Overview: ADG792GBCPZ-500RL7 by Analog Devices Inc.

The ADG792GBCPZ-500RL7 is a high-performance, monolithic CMOS device designed by Analog Devices Inc., a leading name in the semiconductor industry. This product is a part of the company's portfolio of switch and multiplexer devices, which are known for their reliability and precision in a wide range of applications.

Key Features

  • Low On-Resistance: The device offers low on-resistance, which ensures minimal signal distortion and power loss across the switch, making it ideal for high-fidelity and power-sensitive applications.
  • Single 1.8 V to 5.5 V Supply: With a wide operating voltage range, the ADG792GBCPZ-500RL7 is versatile and can be integrated into various systems without the need for complex power management.
  • 3 dB Bandwidth > 200 MHz: The device boasts a high bandwidth, allowing it to handle high-speed signals without compromising signal integrity, suitable for video and high-speed data applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is manufactured without the use of hazardous substances, making it safe for use in all kinds of electronic equipment.

Applications

The ADG792GBCPZ-500RL7 is designed for multiplexing and demultiplexing in a variety of digital and analog applications. It is particularly well-suited for:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered systems

Package and Quality

This particular model comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers good thermal performance. The ADG792GBCPZ-500RL7 is also available in reel packaging, with the suffix '500RL7' indicating a 500-unit reel, which is convenient for mass production and automated assembly processes.

Conclusion

Analog Devices Inc.'s ADG792GBCPZ-500RL7 is a testament to the company's commitment to delivering high-quality, precision-engineered solutions for the electronics industry. With its robust feature set and flexible applications, this switch is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9999 $59.9990
24+ $4.9231 $118.1544
37+ $4.7692 $176.4604
51+ $4.6154 $235.3854
65+ $4.4615 $289.9975
87+ $4.0000 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,473 pieces
In Stock: 4,453 pieces Factory Stock: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess