EN
  • EN
  • DE

ADIN1100BCPZ

Part No ADIN1100BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T1L PHY WITH 4 MDI / 1/1 Transceiver Full, Half Ethernet 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 10Mbps
Voltage - Supply 1V ~ 1.2V, 1.71V ~3.46V, 3.13V ~ 3.46V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 505-ADIN1100BCPZ,-2735-ADIN1100BCPZ
Standard Package 1
Win Source Part Number 1322040-ADIN1100BCPZ
Ultra Librarian 3D Model Ultra Librarian ADIN1100BCPZ CAD Model

Description

ADIN1100BCPZ: Robust, Low Power, Single-Port Ethernet PHY

The ADIN1100BCPZ is a state-of-the-art, single-port Ethernet physical layer transceiver (PHY) from Analog Devices Inc., designed for industrial and commercial applications where efficient data communication is a must. It is part of the robust ADIN1100 series, renowned for its exceptional performance in challenging environments.

This Ethernet PHY is tailored for systems requiring low power consumption without compromising on speed and reliability. It supports 10BASE-T1L, enabling long-reach, single-pair Ethernet to bring connectivity to the edge of industrial networks. With its ability to operate over a single twisted pair of cables, it simplifies cabling requirements while extending the reach up to 1 kilometer, making it ideal for remote sensors and devices in factory settings.

The ADIN1100BCPZ boasts an impressive feature set that includes:

  • Energy Efficient: Optimized for low power operation, it helps reduce the overall power consumption of networked devices.
  • Robustness: The device is designed to withstand harsh industrial conditions, providing reliable operation in the face of electrical noise, temperature variations, and other challenging factors.
  • High Integration: Integrates the PHY core, analog front-end, and all necessary components to facilitate a simplified design process and quick time-to-market.
  • Flexibility: Its flexible interface options make it compatible with a wide range of microcontrollers and processors, ensuring seamless integration into existing systems.
  • Speed and Performance: Despite its low power design, it does not compromise on speed, delivering the necessary bandwidth for a variety of applications.

With its compact LFCSP (Lead Frame Chip Scale Package) form factor, the ADIN1100BCPZ saves valuable board space and is well-suited for space-constrained applications. Whether it's for process control, building automation, or any application requiring a reliable Ethernet connection, this Ethernet PHY from Analog Devices Inc. is engineered to meet the demands of modern industrial networks.

For designers and engineers looking to integrate robust networking capabilities into their products, the ADIN1100BCPZ offers a perfect blend of performance, power efficiency, and resilience.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3604 $55.0812
7+ $15.0649 $105.4543
11+ $14.5941 $160.5351
15+ $14.1234 $211.8510
19+ $13.6526 $259.3994
25+ $12.2403 $306.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess