EN
  • EN
  • DE

ADL8106ACEZ

Part No ADL8106ACEZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 18GHz ~ 54GHz
P1dB 19dBm
Gain 22dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 2V ~ 3.5V
Current - Supply 120mA
Test Frequency 50GHz ~ 54GHz
Mounting Type Surface Mount
Package / Case 24-LFLGA Exposed Pad
Supplier Device Package 24-LGA-CAV (5x5)
Standard Package 1
MSL Level 3 (168 Hours)
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Win Source Part Number 1350390-ADL8106ACEZ
Ultra Librarian 3D Model Ultra Librarian ADL8106ACEZ CAD Model

Description

Introducing the ADL8106ACEZ from Analog Devices Inc.

The ADL8106ACEZ is a state-of-the-art differential amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to deliver exceptional signal amplification with high precision and minimal noise, making it an ideal choice for a wide range of applications that require accurate signal processing.

Key Features

  • High Bandwidth: The ADL8106ACEZ offers a wide bandwidth, enabling it to handle high-speed signals with ease. This makes it suitable for applications in data acquisition, telecommunications, and video processing where maintaining signal integrity is crucial.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures that the output signal remains as faithful to the original as possible, which is essential for high-fidelity audio and precision instrumentation.
  • Flexible Power Supply: The device can operate with dual power supplies ranging from ±5 V to ±15 V, or a single supply between 10 V and 30 V. This flexibility allows it to be integrated into various systems without the need for additional power regulation components.
  • Robust Output: The ADL8106ACEZ is capable of delivering a robust output current, which is beneficial when driving heavy loads or when a strong signal is required.

Applications

The ADL8106ACEZ is versatile enough to be used in a multitude of applications, including:

  • Active filtering
  • Signal conditioning
  • ADC driver
  • High-performance audio
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL8106ACEZ is no exception. It is built with high-quality materials and has undergone rigorous testing to ensure it meets the stringent standards for which Analog Devices is known. This amplifier is designed to provide reliable performance over a wide temperature range, ensuring stability and consistency in even the most demanding environments.

For engineers and designers looking for an amplifier that offers high performance without compromising on quality, the ADL8106ACEZ from Analog Devices Inc. is an excellent choice that is sure to exceed expectations.

You May Also Be Interested in

RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess