EN
  • EN
  • DE

HMC906A-SX

Part No HMC906A-SX
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Last Time Buy
Frequency 27.3GHz ~ 33.5GHz
P1dB 33.5dBm
Gain 26.5dB
RF Type VSAT
Voltage - Supply 6V
Current - Supply 1.2A
Test Frequency 27.3GHz ~ 31.5GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Names 505-HMC906A-SX,-2735-HMC906A-SX,1127-3618,1127-3618-ND
Standard Package 2
Win Source Part Number 1164563-HMC906A-SX
Ultra Librarian 3D Model Ultra Librarian HMC906A-SX CAD Model

Description

The HMC906A-SX is a cutting-edge microwave amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the Hittite Microwave Corporation product line, which is renowned for its exceptional quality and reliability in the field of RF and microwave circuits.

Key Features

  • Frequency Range: The HMC906A-SX operates over a wide frequency range, making it suitable for a variety of applications in the microwave spectrum.
  • High Gain: It offers high gain levels, which is essential for applications that require signal amplification without significant loss of quality or power.
  • Low Noise Figure: The low noise figure of this amplifier ensures that the signal integrity is maintained, especially critical in communication and radar systems.
  • Output Power: With its robust output power, the HMC906A-SX can drive components in a signal chain that require higher power levels.
  • Efficiency: Designed with efficiency in mind, this amplifier maintains performance while minimizing power consumption.

Applications

The HMC906A-SX is versatile and can be used in various high-frequency applications. Some of the typical applications include:

  • Electronic Warfare (EW)
  • Test and Measurement Equipment
  • Telecommunications Infrastructure
  • Space and Satellite Communications
  • Radar Systems
  • Research and Development

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC906A-SX is built with this commitment in mind, ensuring that it performs consistently across various conditions and applications. With its robust design and proven performance, the HMC906A-SX is an ideal choice for engineers and designers looking for a reliable microwave amplifier solution.

Technical Support and Resources

Comprehensive technical support is available for the HMC906A-SX, including detailed datasheets, application notes, and design tools. Analog Devices Inc. provides a wealth of resources to assist with the integration and use of this product in your projects.

You May Also Be Interested in

Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess