Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Bulk
Frequency 700MHz ~ 1.4GHz
P1dB 24.5dBm
Gain 17.2dB
Noise Figure 0.36dB
RF Type ISM, GSM, LTE, W-CDMA
Voltage - Supply 5V
Current - Supply 55mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1346017-MML09231HT1147
Ultra Librarian 3D Model Ultra Librarian MML09231HT1147 CAD Model

Description

The MML09231HT1147 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and efficiency.

Key Features

  • High Integration: The MML09231HT1147 is a highly integrated circuit, which helps in reducing the number of components required on a circuit board, thereby saving space and reducing overall system costs.
  • Advanced Technology: Built using NXP's advanced semiconductor technology, this product offers superior performance, including faster processing speeds, lower power consumption, and improved thermal characteristics.
  • Durability: NXP's products are known for their durability, and the MML09231HT1147 is no exception. It is built to withstand harsh environments and provide consistent performance over a long lifespan.
  • Energy Efficient: With the growing emphasis on energy conservation, the MML09231HT1147 is designed to operate with maximum energy efficiency, reducing the carbon footprint of electronic devices.

Applications

The versatility of the MML09231HT1147 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The MML09231HT1147 boasts impressive technical specifications that make it a top choice for engineers and designers. Some of its specs include:

  • High-frequency operation
  • Robust thermal management
  • Compatibility with various microcontrollers and processors
  • Support for multiple communication protocols

Quality and Support

NXP is committed to providing exceptional quality and support for its products. The MML09231HT1147 comes with comprehensive technical documentation, application notes, and design resources to assist developers in integrating this product into their solutions. Additionally, NXP's customer support team is available to address any technical queries or concerns regarding the product.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
ECAD model for MAAL-011182-TR0500
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
ECAD model for GTRB246608FC-V1-R2
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
A1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A1
MACOM Technology Solutions
AMPLIFIER,HI OUTPUT
Need more? Email Us
ECAD model for AMC-145-SMA
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-600MHZ SMD
Need more? Email Us
ECAD model for SMRA89-1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention