EN
  • EN
  • DE

PIC18F27Q83-I/SS

Part No PIC18F27Q83-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001303-PIC18F27Q83-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Base Product Number PIC18F27
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q83-I/SS CAD Model

Description

Microchip Technology PIC18F27Q83-I/SS

The PIC18F27Q83-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed to cater to a wide range of embedded applications. This 28-pin SSOP (Shrink Small Outline Package) microcontroller is equipped with advanced features that make it ideal for automation, control systems, IoT devices, and other sophisticated projects that require reliable and efficient operation.

Key Features:

  • CPU: The core runs at speeds up to 64 MHz, offering a balanced combination of processing power and power efficiency, which is essential for real-time computing and power-sensitive applications.
  • Memory: It comes with 128 KB of flash memory and 4 KB of SRAM, providing ample space for complex code and data storage.
  • Intelligent Analog: Features like 12-bit Analog-to-Digital Converters (ADCs), multiple Comparators, and Digital-to-Analog Converters (DACs) are integrated, allowing for precise analog signal measurement and control.
  • Communication Peripherals: The device supports multiple communication interfaces, including UART, SPI, and I2C, facilitating easy data exchange with other devices and sensors.
  • Core Independent Peripherals (CIPs): These peripherals can handle tasks with minimal CPU intervention, enhancing system efficiency and reducing power consumption.
  • Power Management: Low-power modes, such as Idle and Doze, help to minimize power usage when full CPU operation is not required.
  • Operating Voltage Range: The MCU operates within a 1.8V to 5.5V range, accommodating various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.

The PIC18F27Q83-I/SS MCU is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified development and programming. This, combined with its robust set of peripherals and low-power operation, makes the PIC18F27Q83-I/SS a versatile choice for designers looking to create sophisticated and power-conscious embedded systems.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC18F27Q83-I/SS provides the features and reliability expected from a leading-edge Microchip product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3544 $50.3160
37+ $2.7524 $101.8388
57+ $2.6664 $151.9848
78+ $2.5803 $201.2634
101+ $2.4943 $251.9243
135+ $2.2363 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess