Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112112-TPS563209DDCR
Family Name TPS563209
Introduction Date September 25, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS563209DDCR CAD Model

Description

Product Overview: TPS563209DDCR from Texas Instruments

The TPS563209DDCR is a highly efficient, small-sized, synchronous step-down DC-DC converter from Texas Instruments designed for a wide range of applications. This advanced power solution integrates two low R<sub>DS(on) power MOSFETs and supports a 3A continuous current load with excellent load and line regulation.

Key Features

  • Input Voltage Range: The TPS563209DDCR operates with an input voltage range of 4.5V to 17V, making it versatile for various systems that require different input voltages.
  • High-Efficiency Synchronous Mode: The device uses synchronous rectification to provide higher efficiency, particularly at lower output voltages.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 380 kHz to 2.2 MHz, allowing flexibility in optimizing inductor size and efficiency.
  • Power-Save Mode: It includes a power-save mode that maintains high efficiency during light loads, thus extending battery life in portable applications.
  • Integrated Protection Features: The TPS563209DDCR comes with a suite of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the longevity and reliability of the device.

Applications

This converter is ideal for a broad range of applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Systems
  • Point-of-Load Conversions
  • Industrial and Automotive Electronics

Package and Availability

The TPS563209DDCR is available in a compact 6-pin SOT-23 package, which is particularly suitable for space-constrained applications. The small footprint and low-profile nature of the package make it an excellent choice for portable devices.

For detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website or contact their local sales office. The TPS563209DDCR represents a reliable and efficient solution for modern electronic applications requiring a compact, high-performance power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REGULATOR / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6700-SNG-7
Texas Instruments
LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $2.9930
ECAD model for LM2594M-3.3
Analog Devices Inc.
IC REG BUCK ADJ 3A DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $34.1251
ECAD model for LTC3633EFE
Analog Devices Inc.
IC REG BUCK ADJ DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.79V 2 Output 1.5A, 2.5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $15.8769
ECAD model for LT8616IFE
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65453SP-13
Analog Devices Inc.
IC REG BCK BST ADJ 5A 28TSSOP / Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
ECAD model for LTC3119IFE
Texas Instruments
LM2576/LM2576HV Series SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | IC REG BUCK 3.3V 3A TO263-5
Lowest to $14.4372
ECAD model for LM2576HVSX-3.3
Texas Instruments
LM2677 SIMPLE SWITCHER® High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJ 5A TO263-7
Lowest to $5.5474
ECAD model for LM2677SX-ADJ
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0950 $50.3500
1,285+ $0.0779 $100.1015
1,990+ $0.0755 $150.2450
2,740+ $0.0731 $200.2940
3,545+ $0.0706 $250.2770
4,740+ $0.0633 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 194,660 pieces
MOQ: 530 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention