EN
  • EN
  • DE

MAX5483ETE+

Part No MAX5483ETE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10BIT NV 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.25 V, ±2.5 V to 5.25 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (3x3)
Win Source Part Number 037360-MAX5483ETE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5483ETE+ CAD Model

Description

Maxim Integrated MAX5483ETE+ Digital Potentiometer

The MAX5483ETE+ is a high-performance, nonvolatile digital potentiometer designed by Maxim Integrated to deliver precision digital control to analog systems. This device offers a compact and reliable solution for applications requiring variable resistance adjustments. The MAX5483ETE+ is ideal for adjusting settings in a variety of systems such as gain control, offset adjustment, and tuning applications.

This digital potentiometer features a 10-bit resolution with 1024 taps, allowing for fine-grained control over the resistance settings. The device operates from a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in both low and standard voltage applications. Additionally, the MAX5483ETE+ offers a low temperature coefficient of 35ppm/°C, which ensures stable performance over a broad temperature range.

The MAX5483ETE+ comes in a compact 16-pin TQFN (Thin Quad Flat No leads) package, which is suitable for space-constrained applications. It communicates via a 3-wire SPI-compatible serial interface, which simplifies the integration into microcontroller-based systems. The digital interface provides a simple and efficient method for setting the resistance value without the need for mechanical adjustments.

One of the key features of the MAX5483ETE+ is its nonvolatile memory (EEPROM), which allows the potentiometer to retain the last programmed resistance value even after the power is cycled. This is particularly useful in applications where the preset value needs to be maintained between power cycles, such as in system calibration settings.

Safety and reliability are enhanced with the inclusion of a 50kΩ end-to-end resistance value and an integrated power-on reset (POR) circuit, which ensures that the wiper assumes a midscale position upon power-up. The device is specified over the extended -40°C to +85°C temperature range, making it suitable for industrial and automotive environments.

In summary, the Maxim Integrated MAX5483ETE+ digital potentiometer offers designers a precise, durable, and easy-to-use solution for digitally controlled resistance applications. Its high resolution, nonvolatile memory, and robust communication interface make it an excellent choice for sophisticated electronics requiring reliable and repeatable adjustments.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess