EN
  • EN
  • DE

LM27213SQ

Part No LM27213SQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Single Phase Hysteretic Buck Controller | IC REG CTRLR BUCK 48WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.75V ~ 6V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -5°C ~ 105°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LM27213
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1197906-LM27213SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27213SQ CAD Model

Description

The LM27213SQ from Texas Instruments is a high-performance, synchronous step-down DC/DC converter designed to meet the rigorous power supply requirements of modern electronic devices. This advanced power management integrated circuit (IC) is capable of delivering up to 3A of continuous output current with excellent efficiency over a wide input voltage range.

Key Features

  • High Efficiency: The LM27213SQ operates with high efficiency, which is crucial for reducing heat generation and improving system reliability in compact electronic devices.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • Wide Input Voltage Range: It can operate over a wide input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.
  • Synchronous Operation: The synchronous buck design minimizes the need for external components and simplifies the overall power supply design.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device and the system from excessive temperature rise.
  • Compact Package: The LM27213SQ is available in a compact, thermally enhanced package that is suitable for space-constrained applications.

Applications

The LM27213SQ is ideal for a range of applications that demand efficient power conversion, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial and automotive electronics

Technical Specifications

Parameter Value Output Current 3A Input Voltage Range 2.9V to 5.5V Output Voltage Range Adjustable Switching Frequency Adjustable up to 3MHz Package LLP-16

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the LM27213SQ.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5891 $50.4801
27+ $3.7655 $101.6685
42+ $3.6478 $153.2076
57+ $3.5301 $201.2157
74+ $3.4125 $252.5250
99+ $3.0594 $302.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess