Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 207375-MAX3222IPWRG4
Ultra Librarian 3D Model Ultra Librarian MAX3222IPWRG4 CAD Model

Description

The MAX3222IPWRG4 is a sophisticated and high-performing product from Texas Instruments, a globally renowned leader in the semiconductor industry.

  • Product: Dual driver/receiver with capacitive voltage generator
  • Supply Voltage: Single 5-V
  • Shutdown Mode: Low-power
  • Drivers: 2 (±9V output swings with 5V input)
  • Receivers: 2 (up to ±30V input levels, 3kΩ to 7kΩ input impedance in shutdown or power off)
  • Automatic Power-Down: Yes
  • ESD Protection: Up to ±15kV
  • Package: TSSOP

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 20TSSOP
Lowest to $5.9091
ECAD model for ICL3223EIVZ-T7A
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8453 $59.1710
145+ $0.7917 $114.7965
220+ $0.7650 $168.3000
315+ $0.7115 $224.1225
410+ $0.6848 $280.7680
515+ $0.6580 $338.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,490 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention