EN
  • EN
  • DE

ADM206ARSZ-REEL

Part No ADM206ARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/3 24SSOP / 4/3 Transceiver Full RS232 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 650 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number ADM206
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM206ARSZ-REELDKR,ADM206ARSZ-REELTR,ADM206ARSZ-REEL-ND,ADM206ARSZ-REELCT
Standard Package 1,500
Win Source Part Number 1323467-ADM206ARSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM206ARSZ-REEL CAD Model

Description

ADM206ARSZ-REEL by Analog Devices Inc.

The ADM206ARSZ-REEL is a robust, high-speed RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed to cater to the demanding requirements of EIA-232-E and V.28 communications interfaces while being operational from a single 5V power supply. Encapsulated in a space-saving surface-mount package, this product is an ideal choice for applications where board space is at a premium.

With its industry-proven architecture, the ADM206ARSZ-REEL offers a quintessential solution for serial communication by providing two drivers and two receivers, thus facilitating full-duplex communication. The device supports data rates up to 230 kbps, enabling swift and efficient data transfer for a variety of applications, including industrial controls, point-of-sale equipment, and data acquisition systems.

One of the significant features of this transceiver is its ESD (Electrostatic Discharge) protection. The ADM206ARSZ-REEL is equipped with an ESD protection circuitry, which safeguards the device against electrostatic shocks up to ±15kV, thus ensuring a robust performance in environments prone to static electricity.

Furthermore, the device includes a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 5V supply. This feature is particularly useful for battery-powered and portable devices, as it allows for extended battery life and reduced power consumption.

The ADM206ARSZ-REEL also boasts a shutdown mode that reduces the power consumption to a mere 5µW, making it an excellent choice for power-sensitive applications. Additionally, the transceiver's receivers can remain active during shutdown, allowing for the monitoring of incoming data while consuming minimal power.

This product comes in a reliable and industry-standard 16-lead SOIC (Small Outline Integrated Circuit) package, denoted by the "RSZ" suffix in its part number. The "REEL" designation indicates that the device is provided in tape and reel packaging, which is suitable for automated pick-and-place assembly processes, thus streamlining the manufacturing workflow.

With its blend of performance, power efficiency, and protection features, the ADM206ARSZ-REEL transceiver from Analog Devices Inc. is an exceptional choice for designers looking to implement reliable RS-232 communications in their applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8172 $62.5376
19+ $6.4142 $121.8698
28+ $6.2137 $173.9836
39+ $6.0133 $234.5187
50+ $5.8128 $290.6400
67+ $5.2115 $349.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess