EN
  • EN
  • DE

ADM2461EBRWZ

Part No ADM2461EBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM2461E
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 500kbps
Voltage - Supply 1.7V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM2461
Other Names 505-ADM2461EBRWZ,-2735-ADM2461EBRWZ
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261625-ADM2461EBRWZ
Ultra Librarian 3D Model Ultra Librarian ADM2461EBRWZ CAD Model

Description

ADM2461EBRWZ - Robust, Isolated RS-485 Transceiver by Analog Devices Inc.

The ADM2461EBRWZ is a high-performance, isolated RS-485 transceiver module designed by Analog Devices Inc. to provide reliable data communications in industrial and harsh environmental conditions. This device ensures robust signal integrity and isolation for applications requiring long cable runs, or where ground loops and electrical noise are prevalent issues.

Key Features:

  • Integrated Isolation: The ADM2461EBRWZ features an integrated iCoupler® technology to provide 2500 V RMS isolation for 1 minute between the bus line transceiver and the logic level interface. This ensures protection against high voltage spikes and ground loops, enhancing system reliability and safety.
  • High Data Rates: It supports data rates up to 500 kbps, making it suitable for high-speed data acquisition and control applications.
  • Extended Common-Mode Range: The device operates over a wide common-mode voltage range, which allows for reliable data transmission in electrically noisy environments or over long distances.
  • Thermal Shutdown Protection: Thermal shutdown protection is included to prevent damage to the device in the event of excessive power dissipation.
  • Low Power Consumption: It has a low power operation which makes it ideal for power-sensitive applications.

Applications:

The ADM2461EBRWZ is designed for a variety of applications in industrial and commercial markets, including:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Quality:

Encased in a 16-lead, wide-body SOIC package, the ADM2461EBRWZ is built to meet the stringent industrial standards for performance and durability. Analog Devices Inc. ensures that this product is manufactured with high-quality materials and subjected to rigorous testing to guarantee its reliability in demanding conditions.

Conclusion:

With its combination of high-speed data transfer, integrated isolation, and robust performance, the ADM2461EBRWZ from Analog Devices Inc. is an excellent choice for engineers looking to implement RS-485 communication interfaces in industrial environments. Its superior design and built-in protections make it a dependable solution for critical data communication tasks.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5479 $50.0269
27+ $3.7317 $100.7559
42+ $3.6150 $151.8300
58+ $3.4984 $202.9072
74+ $3.3818 $250.2532
99+ $3.0320 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess