EN
  • EN
  • DE

SG-645PGP64.800000MHZC

Part No SG-645PGP64.800000MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189355-SG-645PGP64.800000MHZC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-645PGP64.800000MHZC CAD Model

Description

The SG-645PGP64.800000MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It generates a stable and accurate clock signal at a frequency of 64.800000 MHz. This oscillator is used in a variety of electronic applications where precise timing is crucial.

Applications

  • Microprocessor and Microcontroller Clocking
  • Communication Systems
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features

  • Frequency: 64.800000 MHz
  • Package: Surface Mount Device (SMD) for automated assembly.
  • Operating Temperature: Wide temperature range ensures reliable operation.
  • Supply Voltage: Compatible with standard voltage levels for easy integration.
  • Frequency Stability: High stability over varying temperature conditions.
  • Low Jitter: Low phase noise for stable clock signals.
  • Output Waveform: CMOS output, compatible with digital logic circuits.
  • Power Consumption: Low power consumption, suitable for battery-powered devices.

Benefits

  • Precise Timing: Stable clock signal for synchronous operation.
  • Compact Size: Small footprint on the PCB, suitable for miniaturized designs.
  • Durable: Reliable operation under harsh environmental conditions.
  • Easy Integration: Simple to integrate into existing designs.
  • Cost-Effective: Reduces overall system cost.
  • Improved Performance: Stable clock signal minimizes data errors.

Additional Details

This crystal oscillator utilizes a quartz crystal resonator, known for its high Q factor and excellent frequency stability. It is packaged in a ceramic housing, which provides environmental protection and ensures consistent performance over its lifespan. The SG-645PGP series includes various frequency options, allowing designers to choose the appropriate clock frequency for their applications. The manufacturer's datasheet should be consulted for detailed electrical characteristics, such as frequency tolerance, aging characteristics, and load capacitance. The surface mount package allows automated placement and soldering, reducing manufacturing costs. It is important to select the correct load capacitance value to ensure optimal frequency accuracy. Careful adherence to datasheet specifications will ensure optimal performance.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess