EN
  • EN
  • DE

ADM6348-38ARTZ-R7

Part No ADM6348-38ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADM6348
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6348-38ARTZ-R7CT,ADM6348-38ARTZ-R7TR,ADM6348-38ARTZ-R7DKR,2156-ADM6348-38ARTZ-R7,ANAANAADM6348-38ARTZ-R7,ADM6348-38ARTZ-R7-ND,ADM634838ARTZR7
Standard Package 3,000
Win Source Part Number 1320558-ADM6348-38ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6348-38ARTZ-R7 CAD Model

Description

The ADM6348-38ARTZ-R7 from Analog Devices Inc. is a highly precise, microprocessor supervisory circuit that ensures reliable system operation through monitoring power supplies in digital systems. This component is an essential element for applications requiring a high degree of stability and accuracy in power supply monitoring, such as embedded systems, computers, and industrial control systems.

Key Features

  • Voltage Monitoring Precision: The ADM6348-38ARTZ-R7 offers a precise monitoring threshold voltage of 3.8V, ensuring that the system is closely supervised for any deviations from the expected power levels.
  • Low Power Consumption: Designed for energy-efficient operations, this supervisory circuit draws a low supply current, which is ideal for battery-powered applications.
  • Reset Output: It provides an active low reset output, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold level, giving the system ample time to stabilize.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5% at room temperature, ensuring consistent performance and reliability.
  • Compact Package: The component comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the ADM6348-38ARTZ-R7 is robust enough to handle extreme environmental conditions.

Applications

The versatility of the ADM6348-38ARTZ-R7 allows it to be integrated into a wide array of applications. It is particularly useful in:

  • Portable and Battery-Powered Equipment
  • Microprocessor & Microcontroller Systems
  • Industrial Control Systems
  • Data Communication Systems
  • Embedded Systems

With its precision monitoring and low power consumption, the ADM6348-38ARTZ-R7 from Analog Devices Inc. is a reliable solution for ensuring system integrity and preventing data loss or corruption due to power supply issues. This product is a testament to Analog Devices Inc.'s commitment to delivering high-quality, performance-driven components for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess