EN
  • EN
  • DE

ADM1818-5ART-REEL7

Part No ADM1818-5ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1140643-ADM1818-5ART-REEL7
Manufacturer Homepage www.analog.com
Family Name ADM1818
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1818-5ART-REEL7 CAD Model

Description

ADM1818-5ART-REEL7 - Analog Devices Inc.

The ADM1818-5ART-REEL7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor power supplies in microprocessor systems, providing a reliable reset signal to the processor upon power-up, power-down, and brown-out conditions. It helps to ensure that the microprocessor system will start in a known state and enhances system reliability by preventing code execution errors during power instability.

The ADM1818-5ART-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device is characterized for operation over a wide temperature range, making it suitable for various industrial and commercial environments. With a fixed threshold voltage of 5V, it is optimized for use in systems that require a precise voltage monitoring solution.

Key features of the ADM1818-5ART-REEL7 include:

  • Power Supply Monitoring: Precise monitoring of the system's power supply ensures that the microprocessor and other critical components operate within their specified voltage ranges.
  • Reset Output: The device generates a reset signal whenever the monitored power supply falls below the factory-set threshold, ensuring the system restarts correctly.
  • Low Power Consumption: This supervisory circuit is designed for energy efficiency, which helps to minimize power consumption in battery-powered devices.
  • High Accuracy: The ADM1818-5ART-REEL7 provides a high degree of accuracy in voltage threshold detection, contributing to the overall reliability of the system.
  • Wide Operating Temperature Range: Suitable for use in a diverse range of environments due to its robust design that can withstand extreme temperatures.

Supplied in a 7-inch reel packaging, the ADM1818-5ART-REEL7 is ideal for automated manufacturing processes, enabling efficient and cost-effective assembly. With its precise voltage monitoring and reset capabilities, this product is an excellent choice for designers who require a reliable supervisory solution for their microprocessor-based systems. Whether used in complex industrial controls, portable devices, or consumer electronics, the ADM1818-5ART-REEL7 helps maintain the integrity and stability of the system it serves.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1513 $63.3215
125+ $0.9447 $118.0875
190+ $0.9152 $173.8880
265+ $0.8857 $234.7105
340+ $0.8562 $291.1080
455+ $0.7676 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess