EN
  • EN
  • DE

ADP2390ACPZ-R7

Part No ADP2390ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 18V,12A HIGH EFF STEPDOWN REG W/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 18V
Current - Output 12A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADP2390
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249925-ADP2390ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP2390ACPZ-R7 CAD Model

Description

ADP2390ACPZ-R7: High-Efficiency, Synchronous, Step-Down DC-to-DC Regulator

The ADP2390ACPZ-R7 is a cutting-edge, synchronous, step-down DC-to-DC regulator from Analog Devices Inc., designed to deliver high efficiency and excellent thermal performance in a compact package. This regulator is capable of providing an output current of up to 3 A, making it suitable for a wide range of applications, including communications infrastructure, industrial systems, and consumer electronics.

Key Features

  • Output Current: Capable of delivering up to 3 A of continuous output current.
  • Input Voltage Range: Operates from an input voltage range of 3.15 V to 20 V, accommodating a variety of power sources.
  • High Efficiency: Synchronous rectification provides high efficiency, reducing power loss and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 80% of the input voltage, offering flexibility for different circuit requirements.
  • Integrated Compensation: Internal loop compensation minimizes external components and simplifies the design process.
  • Soft Start Feature: Programmable soft start limits inrush current during startup.
  • Overcurrent Protection: Features overcurrent protection to safeguard the device and the load from damage due to excessive currents.
  • Thermal Overload Protection: Built-in thermal overload protection ensures reliable operation under various temperature conditions.
  • Compact Package: Available in a 16-lead LFCSP (3 mm × 3 mm) package, ideal for space-constrained applications.

Applications

  • Telecommunications and Networking Equipment
  • Industrial and Instrumentation Systems
  • Consumer Electronics
  • Point of Load (POL) Power Supplies

The ADP2390ACPZ-R7 is part of Analog Devices' extensive portfolio of power management solutions, combining advanced design and high-quality manufacturing to deliver reliable and efficient performance. With its robust feature set and flexible capabilities, the ADP2390ACPZ-R7 is an excellent choice for designers looking to optimize power delivery in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess