EN
  • EN
  • DE

ADPA7005-EVALZ

Part No ADPA7005-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description VAL ADPA7005 / - ADPA7005 Amplifier 18GHz ~ 44GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 18GHz ~ 44GHz
For Use With/Related Products ADPA7005
Supplied Contents Board(s)
Base Product Number ADPA7005
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A001B4E1
HTSUS 8543.70.9860
Win Source Part Number 1345373-ADPA7005-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADPA7005-EVALZ CAD Model

Description

Analog Devices ADPA7005-EVALZ Evaluation Board

The ADPA7005-EVALZ from Analog Devices Inc. is a comprehensive evaluation board designed for testing and performance evaluation of the ADPA7005 microwave integrated circuit (MIC). This MIC is a silicon-based, broadband, high linearity, driver amplifier that operates within the 9 kHz to 70 GHz frequency range. It is a versatile component that can be used in a variety of applications, including test and measurement systems, point-to-point radios, and military and space equipment.

The evaluation board is engineered to facilitate easy integration and testing, making it an essential tool for engineers and designers who seek to assess the capabilities of the ADPA7005 amplifier in their specific applications. The ADPA7005-EVALZ provides a robust platform to evaluate the amplifier's performance parameters, such as gain, return loss, 1 dB compression point (P1dB), and third-order intercept point (OIP3).

Key Features of the ADPA7005-EVALZ Evaluation Board:

  • Broadband Operation: The board supports a wide frequency range, making it suitable for diverse RF applications.
  • High Linearity: The ADPA7005 amplifier offers excellent linearity, which is critical for maintaining signal integrity in complex communication systems.
  • High Gain: With substantial gain levels, the amplifier can boost weak signals without significant noise addition.
  • Robust Design: The evaluation board is built to handle the rigorous demands of testing environments and can accommodate various testing scenarios.
  • Easy to Use: The ADPA7005-EVALZ is designed for simplicity, featuring a user-friendly interface that allows for quick setup and testing.
  • Comprehensive Documentation: Analog Devices provides detailed documentation, including schematics, layout files, and application notes, to assist users in maximizing the board's capabilities.

With its high performance and adaptability, the ADPA7005-EVALZ evaluation board is an essential asset for engineers looking to push the boundaries of RF and microwave design. Whether for preliminary design validation, prototyping, or educational purposes, the ADPA7005-EVALZ provides a reliable and efficient platform for exploring the full potential of the ADPA7005 amplifier.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess