EN
  • EN
  • DE

ADPD4001BCBZR7

Part No ADPD4001BCBZR7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description MULTI-MODAL OPTICAL AFE, I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Type Front End
Input Type Analog, Digital
Output Type I2C, SPI
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 33-UFBGA, WLCSP
Supplier Device Package 33-WLCSP (3.11x2.14)
Base Product Number ADPD4001
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345335-ADPD4001BCBZR7
Ultra Librarian 3D Model Ultra Librarian ADPD4001BCBZR7 CAD Model

Description

ADPD4001BCBZR7: A High-Performance Optical Sensor from Analog Devices Inc.

The ADPD4001BCBZR7 is a cutting-edge optical sensor module designed by Analog Devices Inc., a leader in the semiconductor industry. This sensor is part of their renowned photometric sensor series and is engineered to deliver precise and reliable measurements for a variety of applications. The ADPD4001BCBZR7 is particularly tailored for advanced wearable health monitoring devices, industrial monitoring systems, and any application requiring high-sensitivity optical detection.

This sensor module stands out due to its highly integrated design, which combines a photometric front end with integrated LEDs, photodiodes, and an analog-to-digital converter (ADC). This integration simplifies the design process for engineers, as it reduces the number of components required and streamlines the overall system design. The ADPD4001BCBZR7 operates on a low voltage supply, making it an energy-efficient choice for battery-powered devices.

One of the key features of the ADPD4001BCBZR7 is its multi-wavelength operation. It supports up to four different LED wavelengths, allowing for multiparametric measurements. This capability is crucial for applications like pulse oximetry, where different wavelengths are used to measure blood oxygen levels and heart rate. The sensor also boasts a programmable data rate and LED current, which provides flexibility to optimize performance for specific applications.

The ADPD4001BCBZR7 is available in a compact package, the BCBZ-7, which is ideal for space-constrained designs. Its small footprint does not compromise its performance, as it still delivers high sensitivity and low noise operation. The module also features an I2C interface for easy communication with microcontrollers or processors.

In summary, the ADPD4001BCBZR7 from Analog Devices Inc. is a versatile and efficient solution for a wide range of optical sensing applications. Its integrated design, multi-wavelength capability, and energy efficiency make it a highly attractive option for designers looking to create advanced, compact, and high-performing products.

For more information about the ADPD4001BCBZR7, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Microchip Technology
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess