EN
  • EN
  • DE

ADSC584WCBCZ3A10

Part No ADSC584WCBCZ3A10
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM 2XSHARC DDR LPC PKG FOR AUTO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 300MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSC584
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345537-ADSC584WCBCZ3A10
Ultra Librarian 3D Model Ultra Librarian ADSC584WCBCZ3A10 CAD Model

Description

The ADSC584WCBCZ3A10 is a state-of-the-art precision analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device stands out for its exceptional accuracy and data conversion speed, making it an excellent choice for a wide range of applications including medical imaging, instrumentation, and industrial process control.

Key Features

  • Resolution: The ADC offers a high-resolution data conversion, providing detailed and precise digital outputs for complex signals.
  • Sampling Rate: With a fast sampling rate, the ADSC584WCBCZ3A10 is capable of handling high-speed signals, ensuring accurate real-time data processing.
  • Interface: The device includes a user-friendly interface that simplifies the integration process with various microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • High Integration: This ADC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design of the system.

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance. The ADSC584WCBCZ3A10 is no exception, offering robust performance even in the most demanding environments. It is built with cutting-edge technology that ensures stable operation over a wide temperature range and provides excellent long-term reliability.

Applications

The versatile nature of the ADSC584WCBCZ3A10 allows it to be used across various industries. Its precision and speed make it particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control Systems
  • Data Acquisition Systems

Whether you are designing a complex medical device or an industrial automation system, the ADSC584WCBCZ3A10 from Analog Devices Inc. offers the performance and reliability you need to achieve accurate and efficient results.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess