EN
  • EN
  • DE

ADSP-BF514BBCZ-4

Part No ADSP-BF514BBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 400MHZ 168CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 168-LFBGA, CSPBGA
Supplier Device Package 168-CSPBGA (12x12)
Base Product Number ADSP-BF514
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 505-ADSP-BF514BBCZ-4,ANAANAADSP-BF514BBCZ-4,-2735-ADSP-BF514BBCZ-4,2156-ADSP-BF514BBCZ-4,ADSP-BF514BBCZ-4-ND
Standard Package 1
Win Source Part Number 1321796-ADSP-BF514BBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF514BBCZ-4 CAD Model

Description

ADSP-BF514BBCZ-4: High-Performance Digital Signal Processor

The ADSP-BF514BBCZ-4 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the Blackfin family of products, which are known for their exceptional performance in processing digital signals for a wide array of applications.

With a core clock speed of up to 400 MHz, the ADSP-BF514BBCZ-4 delivers high computational performance while maintaining power efficiency. This makes it an ideal choice for embedded applications requiring intensive signal processing capabilities such as automotive, industrial control, and medical imaging systems.

The processor is built on a sophisticated microarchitecture that combines the features of a microcontroller (MCU) with those of a DSP, resulting in a versatile and powerful processing solution. It supports a 16-bit or 32-bit RISC-like instruction set that provides a seamless balance between high performance and code density.

Key features of the ADSP-BF514BBCZ-4 include:

  • 400 MHz core clock speed for high-speed signal processing
  • On-chip memory including L1 and L2 caches to minimize latency
  • Integrated peripherals such as UART, SPI, CAN, and Timers for system-level integration
  • Low power consumption modes for energy-sensitive applications
  • Support for advanced audio and video processing
  • Lockbox Secure Technology for secure code and data handling
  • Parallel Peripheral Interface (PPI) for direct connection to external devices like image sensors

The ADSP-BF514BBCZ-4 also features a Programmable Flag GPIO subsystem, which provides flexible pin-multiplexing functionality to configure the processor for various custom applications. The processor's Enhanced DMA controller (EDMA) facilitates high-speed data transfers without burdening the core, thus freeing up resources for critical processing tasks.

For developers, Analog Devices Inc. offers a comprehensive suite of development tools for the ADSP-BF514BBCZ-4, including cross-compilers, debuggers, and emulators. These tools are designed to streamline the development process and enable rapid deployment of applications utilizing this advanced DSP.

Overall, the ADSP-BF514BBCZ-4 from Analog Devices Inc. is a robust and flexible DSP solution that meets the demanding needs of modern signal processing applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess