EN
  • EN
  • DE

ADSP-BF516KSWZ-3

Part No ADSP-BF516KSWZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16/32B 300MHZ 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 116kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-BF516
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ANAANAADSP-BF516KSWZ-3,2156-ADSP-BF516KSWZ-3
Standard Package 40
Win Source Part Number 1321809-ADSP-BF516KSWZ-3
Ultra Librarian 3D Model Ultra Librarian ADSP-BF516KSWZ-3 CAD Model

Description

Analog Devices Inc. ADSP-BF516KSWZ-3

The ADSP-BF516KSWZ-3 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding needs of embedded real-time signal processing applications. This processor is part of the Blackfin family, renowned for its combination of a microcontroller architecture with a 16/32-bit RISC-like instruction set, and a powerful signal processing data path, which makes it a perfect fit for a wide range of applications including industrial control, automotive systems, audio and video processing, and communication infrastructure.

Key Features:

  • Core Performance: The ADSP-BF516 features a high-speed core with a maximum frequency of 300MHz, delivering up to 600 MMACS (Million Multiply-Accumulates per Second), which allows for efficient real-time processing of complex algorithms.
  • Memory: It includes 116KB of on-chip memory, which is divided into 68KB of SRAM and 48KB of ROM, ensuring fast access times for critical code and data. Additionally, the processor supports external memory interfaces for further expansion.
  • Peripherals: The device comes with a rich set of peripherals, including UART, SPI, SPORT (Serial Port), CAN, and GPIOs, providing excellent connectivity options for interfacing with other components in a system.
  • Power Efficiency: With dynamic power management features and a low-power sleep mode, the ADSP-BF516 is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Package: The processor is available in a space-saving 64-lead LQFP (Low Profile Quad Flat Package) that minimizes board space and is suitable for compact designs.

Applications:

  • Automotive systems such as advanced driver-assistance systems (ADAS)
  • Industrial control systems for motor control and sensor processing
  • Audio and video processing for multimedia applications
  • Communication infrastructure including VoIP and wireless base stations

The ADSP-BF516KSWZ-3 is supported by Analog Devices' CrossCore Embedded Studio (CCES) software development environment, which provides developers with a comprehensive suite of development tools to accelerate the product development cycle. Additionally, the processor is backed by a robust ecosystem of development boards and reference designs, simplifying the prototyping and testing phases of development.

With its combination of performance, integration, and efficiency, the ADSP-BF516KSWZ-3 from Analog Devices Inc. is an ideal choice for engineers looking for a DSP that can handle complex signal processing tasks while maintaining low power consumption and a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess